Murata Power Solutions Pulse Transformers 76601/3C

Description
219µH General Purpose Pulse Transformer 1:1 Through Hole
Request a Quote Datasheet
Description
219µH General Purpose Pulse Transformer 1:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-1280-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-1280-5-ND
Pulse Transformers 811-1280-5-ND
219µH General Purpose Pulse Transformer 1:1 Through Hole

219µH General Purpose Pulse Transformer 1:1 Through Hole

Buy Now Datasheet
Pulse Transformers - 6299199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
6299199
Pulse Transformers 6299199
Murata Power Solutions 76601/3C

Murata Power Solutions 76601/3C

Supplier's Site
Pulse Transformers - 1709233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
1709233
Pulse Transformers 1709233
Murata Power Solutions 76601/3C

Murata Power Solutions 76601/3C

Supplier's Site
Futian, China
Transformers - Pulse Transformers
76601/3C
Transformers - Pulse Transformers 76601/3C
XFRMR 1:1 219UH 5.5VUS B

XFRMR 1:1 219UH 5.5VUS B

Supplier's Site
Pulse Transformers; Turns Ratio Murata Power Solutions - 62K0973 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformers; Turns Ratio Murata Power Solutions
62K0973
Pulse Transformers; Turns Ratio Murata Power Solutions 62K0973
PULSE TRANSFORMERS; Turns Ratio:1:1; Inductance:219µH; DC Resistance:0.5ohm; ET Constant:5.5Vµs; Isolation Voltage:500V; Product Range:-; Capacitance:12µF; DC Resistance Max:0.5ohm; Transformer Mounting:PC Board RoHS Compliant: Yes

PULSE TRANSFORMERS; Turns Ratio:1:1; Inductance:219µH; DC Resistance:0.5ohm; ET Constant:5.5Vµs; Isolation Voltage:500V; Product Range:-; Capacitance:12µF; DC Resistance Max:0.5ohm; Transformer Mounting:PC Board RoHS Compliant: Yes

Supplier's Site Datasheet
Pulse Transformer, 1 Murata Power Solutions - 80K4721 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 1 Murata Power Solutions
80K4721
Pulse Transformer, 1 Murata Power Solutions 80K4721
Pulse Transformer, 1:1, 219 H, 0.5 ohm, 5.5 V s, 500 V RoHS Compliant: Yes

Pulse Transformer, 1:1, 219 H, 0.5 ohm, 5.5 V s, 500 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transformers Transformers Transformers Power Transformers Power Transformers
Product Number 811-1280-5-ND 6299199 76601/3C 62K0973 80K4721
Product Name Pulse Transformers Pulse Transformers Transformers - Pulse Transformers Pulse Transformers; Turns Ratio Murata Power Solutions Pulse Transformer, 1 Murata Power Solutions
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2500 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer - VPM100-25000 - Triad Magnetics
Specs
Transformer Type Isolation
Construction Toroidal Core
Input Voltage 100 to 240 volts
View Details
5 suppliers
UL Transformer 1000 KVA Dry Type Distribution Transformer- 208V Delta Primary - 480Y/277 wye-N Secondary - NEMA 1 - No.1601676467729 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details