Murata Power Solutions Pulse Transformers 78615/3C

Description
200µH General Purpose Pulse Transformer 1CT:1CT Through Hole
Request a Quote Datasheet
Description
200µH General Purpose Pulse Transformer 1CT:1CT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-3736-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3736-ND
Pulse Transformers 811-3736-ND
200µH General Purpose Pulse Transformer 1CT:1CT Through Hole

200µH General Purpose Pulse Transformer 1CT:1CT Through Hole

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
78615/3C
Transformers - Pulse Transformers 78615/3C
PULSE XFMR 1CT:1CT 200UH

PULSE XFMR 1CT:1CT 200UH

Supplier's Site
Pulse Transformer, 1Ct Murata Power Solutions - 62K1089 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 1Ct Murata Power Solutions
62K1089
Pulse Transformer, 1Ct Murata Power Solutions 62K1089
PULSE TRANSFORMER, 1CT:1CT, 200 uH, DIP; Turns Ratio:1CT:1CT; Inductance:200µH; DC Resistance:0.24ohm; ET Constant:6Vµs; Isolation Voltage:1kV; Product Range:78615/3C Series; Winding Configuration:1CT:1C T RoHS Compliant: Yes

PULSE TRANSFORMER, 1CT:1CT, 200 uH, DIP; Turns Ratio:1CT:1CT; Inductance:200µH; DC Resistance:0.24ohm; ET Constant:6Vµs; Isolation Voltage:1kV; Product Range:78615/3C Series; Winding Configuration:1CT:1CT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Power Transformers
Product Number 811-3736-ND 78615/3C 62K1089
Product Name Pulse Transformers Transformers - Pulse Transformers Pulse Transformer, 1Ct Murata Power Solutions
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH063-BB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
PFD2015 Series Coupled Power Inductors - PFD2015-272 PFD2015-272MEC , PFD2015-272MRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
3500KVA 3000 KVA Cast Resin Dry Type Transformer SCB13 SCB14 SCB15 for Industrial Mining Photovoltaic Power Station 11KV 35KV - No.1601723734098 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting base mounted
View Details