Murata Power Solutions 1MH Pulse Transformer 78615/8MC

Description
PULSE XFMR 1CT:1CT 1MH Product overview: 78615/8MC from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78615/8MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PULSE XFMR 1CT:1CT 1MH Product overview: 78615/8MC from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78615/8MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1MH Pulse Transformer - 166-78615/8MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MH Pulse Transformer
166-78615/8MC
1MH Pulse Transformer 166-78615/8MC
PULSE XFMR 1CT:1CT 1MH Product overview: 78615/8MC from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78615/8MC can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1CT 1MH Product overview: 78615/8MC from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78615/8MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 811-3738-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3738-ND
Pulse Transformers 811-3738-ND
1mH General Purpose Pulse Transformer 1CT:1CT Surface Mount

1mH General Purpose Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Electronic Surplus - 78615/8MC - 729225-78615/8MC - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - 78615/8MC
729225-78615/8MC
Electronic Surplus - 78615/8MC 729225-78615/8MC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 729225-78615/8MC Packaging: Tube Mounting Style: SMD Transformer Type: General Purpose Inductance: 1mH Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Height - Seated (Maximum): 0.250" (6.35mm) Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Parts Dimension: 0.375" L x 0.354" W (9.52mm x 9.00mm) ET (Volt-Time): 15VμS

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 729225-78615/8MC
Packaging: Tube
Mounting Style: SMD
Transformer Type: General Purpose
Inductance: 1mH
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Height - Seated (Maximum): 0.250" (6.35mm)
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Parts Dimension: 0.375" L x 0.354" W (9.52mm x 9.00mm)
ET (Volt-Time): 15VμS

Buy Now
Futian, China
Transformers - Pulse Transformers
78615/8MC
Transformers - Pulse Transformers 78615/8MC
PULSE XFMR 1CT:1CT 1MH

PULSE XFMR 1CT:1CT 1MH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 166-78615/8MC 811-3738-ND 729225-78615/8MC 78615/8MC
Product Name 1MH Pulse Transformer Pulse Transformers Electronic Surplus - 78615/8MC Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformers - 817-2017-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details