Murata Power Solutions 3.3V Specialty Transformer 782100/33VC

Description
TRANSFORMER, 3.3V-3.3V, 4KVDC, 1 Product overview: 782100/33VC from Murata Power Solutions is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-782100/33VC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSFORMER, 3.3V-3.3V, 4KVDC, 1 Product overview: 782100/33VC from Murata Power Solutions is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-782100/33VC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V Specialty Transformer - 165-782100/33VC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Specialty Transformer
165-782100/33VC
3.3V Specialty Transformer 165-782100/33VC
TRANSFORMER, 3.3V-3.3V, 4KVDC, 1 Product overview: 782100/33VC from Murata Power Solutions is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-782100/33VC can be used for catalog matching and distributor lookup.

TRANSFORMER, 3.3V-3.3V, 4KVDC, 1 Product overview: 782100/33VC from Murata Power Solutions is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-782100/33VC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialty Transformers - 811-3802-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
811-3802-ND
Specialty Transformers 811-3802-ND
TRANSFORMER 310UH PE22100 TH

TRANSFORMER 310UH PE22100 TH

Buy Now Datasheet
Transformers - Specialty Transformers - 1041133-782100/33VC - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Specialty Transformers
1041133-782100/33VC
Transformers - Specialty Transformers 1041133-782100/33VC
Win Source Part Number: 1041133-782100/33VC Category: Transformers>Special ty Transformers Series: 782100 Package: Tube For Use With/Related Products: PE22100 Inductance: 310 µH Height - Seated (Max): 0.250" (6.35mm) Standard Package: 50 Mounting Type: Through Hole Dimension: 0.385" L x 0.360" W (9.77mm x 9.14mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable HTSUS: 8504.31.2000 Mfr: Murata Power Solutions Inc. Other Names: 811-3802 Base Product Number: 782100

Win Source Part Number: 1041133-782100/33VC
Category: Transformers>Specialty Transformers
Series: 782100
Package: Tube
For Use With/Related Products: PE22100
Inductance: 310 µH
Height - Seated (Max): 0.250" (6.35mm)
Standard Package: 50
Mounting Type: Through Hole
Dimension: 0.385" L x 0.360" W (9.77mm x 9.14mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
HTSUS: 8504.31.2000
Mfr: Murata Power Solutions Inc.
Other Names: 811-3802
Base Product Number: 782100

Buy Now Datasheet
Shenzhen, China
Transformers - Specialty Transformers
782100/33VC
Transformers - Specialty Transformers 782100/33VC
TRANSFORMER, 3.3V-3.3V, 4KVDC, 1

TRANSFORMER, 3.3V-3.3V, 4KVDC, 1

Supplier's Site
Converter Transformer, 4Kv, Tht; Smps Transformer Type Murata Power Solutions - 58AC1613 - Newark, An Avnet Company
Chicago, IL, United States
Converter Transformer, 4Kv, Tht; Smps Transformer Type Murata Power Solutions
58AC1613
Converter Transformer, 4Kv, Tht; Smps Transformer Type Murata Power Solutions 58AC1613
CONVERTER TRANSFORMER, 4KV, THT; SMPS Transformer Type:Toroidal Converter; Current Rating:-; Frequency Range:-; Power Rating:-; Isolation Voltage:4kV; Secondary Voltages:3.3V; Transformer Mounting:Through Hole RoHS Compliant: Yes

CONVERTER TRANSFORMER, 4KV, THT; SMPS Transformer Type:Toroidal Converter; Current Rating:-; Frequency Range:-; Power Rating:-; Isolation Voltage:4kV; Secondary Voltages:3.3V; Transformer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Converter Transformer, 4Kv, Tht; Power Rating Murata - 62AC1127 - Newark, An Avnet Company
Chicago, IL, United States
Converter Transformer, 4Kv, Tht; Power Rating Murata
62AC1127
Converter Transformer, 4Kv, Tht; Power Rating Murata 62AC1127
CONVERTER TRANSFORMER, 4KV, THT; Power Rating:-; Secondary Voltages:3.3V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 3.3V; Plug Type:-; Product Range:782100 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONVERTER TRANSFORMER, 4KV, THT; Power Rating:-; Secondary Voltages:3.3V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 3.3V; Plug Type:-; Product Range:782100 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Power Transformers
Product Number 165-782100/33VC 811-3802-ND 1041133-782100/33VC 782100/33VC 58AC1613
Product Name 3.3V Specialty Transformer Specialty Transformers Transformers - Specialty Transformers Transformers - Specialty Transformers Converter Transformer, 4Kv, Tht; Smps Transformer Type Murata Power Solutions
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data