200µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:2.24 Through Hole
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1133648-76253/35ENC
Packaging: Tube
Mounting Style: Through Hole
Transformer Type: Isolation and Data Interface (Encapsulated)
Inductance: 200μH
Categories: Transformers
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.murata.com
Height - Seated (Maximum): 0.502" (12.75mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Parts Dimension: 0.591" L x 0.591" W (15.00mm x 15.00mm)
XFRMR 3.3V IN/5V OUT MAX253 EN
CONVERTER TRANSFORMER; SMPS Transformer Type:Toroidal Converter; Current Rating:-; Frequency Range:-; Power Rating:-; Isolation Voltage:6kV; Secondary Voltages:5V; Transformer Mounting:Through Hole; Product Range:76253/XXENC Series RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Power Transformers |
| Product Number | 811-1284-5-ND | 1133648-76253/35ENC | 76253/35ENC | 62K0962 |
| Product Name | Pulse Transformers | Pulse Transformers - 76253/35ENC | Transformers - Pulse Transformers | Converter Transformer; Smps Transformer Type Murata Power Solutions |
| Category | Signal | Signal | Signal | |
| Other Transformer Types / Applications | Pulse Transformers | |||
| Mounting | Chip Transformer | PCB/SMD |