Murata Power Solutions Pulse Transformers 78604/9C

Description
10mH General Purpose Pulse Transformer 2:1 Through Hole
Request a Quote Datasheet
Description
10mH General Purpose Pulse Transformer 2:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-1263-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-1263-5-ND
Pulse Transformers 811-1263-5-ND
10mH General Purpose Pulse Transformer 2:1 Through Hole

10mH General Purpose Pulse Transformer 2:1 Through Hole

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
78604/9C
Transformers - Pulse Transformers 78604/9C
TRANSFORMER 2:1 10MH 56VUS

TRANSFORMER 2:1 10MH 56VUS

Supplier's Site
Pulse Transformer; Turns Ratio Murata Power Solutions - 62K1056 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer; Turns Ratio Murata Power Solutions
62K1056
Pulse Transformer; Turns Ratio Murata Power Solutions 62K1056
PULSE TRANSFORMER; Turns Ratio:2:1; Inductance:10mH; DC Resistance:1.23ohm; ET Constant:56Vµs; Isolation Voltage:1kV; Product Range:78604/9C Series; Capacitance:72µF; Transformer Mounting:PC Board; Winding Configuration:2:1 RoHS Compliant: Yes

PULSE TRANSFORMER; Turns Ratio:2:1; Inductance:10mH; DC Resistance:1.23ohm; ET Constant:56Vµs; Isolation Voltage:1kV; Product Range:78604/9C Series; Capacitance:72µF; Transformer Mounting:PC Board; Winding Configuration:2:1 RoHS Compliant: Yes

Supplier's Site
Pulse Transformer, 2 Murata - 50AJ6678 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 2 Murata
50AJ6678
Pulse Transformer, 2 Murata 50AJ6678
PULSE TRANSFORMER, 2:1, 10MH, 1KV ROHS COMPLIANT: YES

PULSE TRANSFORMER, 2:1, 10MH, 1KV ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transformers Transformers Power Transformers Transformers
Product Number 811-1263-5-ND 78604/9C 62K1056 50AJ6678
Product Name Pulse Transformers Transformers - Pulse Transformers Pulse Transformer; Turns Ratio Murata Power Solutions Pulse Transformer, 2 Murata
Category Signal Signal
Unlock Full Specs
to access all available technical data