Murata Power Solutions 10MH Pulse Transformer 78615/9C

Description
TRANSFORMER 1CT:1CT 10MH 56VUS Product overview: 78615/9C from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 10MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78615/9C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSFORMER 1CT:1CT 10MH 56VUS Product overview: 78615/9C from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 10MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78615/9C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10MH Pulse Transformer - 166-78615/9C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MH Pulse Transformer
166-78615/9C
10MH Pulse Transformer 166-78615/9C
TRANSFORMER 1CT:1CT 10MH 56VUS Product overview: 78615/9C from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 10MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78615/9C can be used for catalog matching and distributor lookup.

TRANSFORMER 1CT:1CT 10MH 56VUS Product overview: 78615/9C from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 10MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78615/9C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 811-1261-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-1261-5-ND
Pulse Transformers 811-1261-5-ND
10mH General Purpose Pulse Transformer 1CT:1CT Through Hole

10mH General Purpose Pulse Transformer 1CT:1CT Through Hole

Buy Now Datasheet
Pulse Transformers - 78615/9C - 1133705-78615/9C - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 78615/9C
1133705-78615/9C
Pulse Transformers - 78615/9C 1133705-78615/9C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1133705-78615/9C Packaging: Tube Mounting Style: Through Hole Transformer Type: General Purpose Inductance: 10mH Weight: 0.04 oz (1.14g) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.murata.com Height - Seated (Maximum): 0.250" (6.35mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Parts Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm) ET (Volt-Time): 56VμS

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1133705-78615/9C
Packaging: Tube
Mounting Style: Through Hole
Transformer Type: General Purpose
Inductance: 10mH
Weight: 0.04 oz (1.14g)
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.murata.com
Height - Seated (Maximum): 0.250" (6.35mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Parts Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm)
ET (Volt-Time): 56VμS

Buy Now
Pulse Transformer, 1Ct Murata - 50AJ6684 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 1Ct Murata
50AJ6684
Pulse Transformer, 1Ct Murata 50AJ6684
PULSE TRANSFORMER, 1CT:1CT, 10MH, 1KV ROHS COMPLIANT: YES

PULSE TRANSFORMER, 1CT:1CT, 10MH, 1KV ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Transformers - Pulse Transformers
78615/9C
Transformers - Pulse Transformers 78615/9C
TRANSFORMER 1CT:1CT 10MH 56VUS

TRANSFORMER 1CT:1CT 10MH 56VUS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 166-78615/9C 811-1261-5-ND 1133705-78615/9C 50AJ6684 78615/9C
Product Name 10MH Pulse Transformer Pulse Transformers Pulse Transformers - 78615/9C Pulse Transformer, 1Ct Murata Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
WB Surface Mount Wideband RF Transformers - WB1.18-3SL WB1.18-3SLD - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 4-1611453-7 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details
2 suppliers