Murata Power Solutions Pulse Transformers 78615/1JC

Description
1.7mH General Purpose Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet
Description
1.7mH General Purpose Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-3734-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3734-ND
Pulse Transformers 811-3734-ND
1.7mH General Purpose Pulse Transformer 1CT:1CT Surface Mount

1.7mH General Purpose Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
78615/1JC
Transformers - Pulse Transformers 78615/1JC
PULSE XFMR 1CT:1CT 1.7MH

PULSE XFMR 1CT:1CT 1.7MH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number 811-3734-ND 78615/1JC
Product Name Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Primary/Triple Output Secondaries PC Mount Power Transformer - F-165P - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
3 suppliers
Transformers - 1537K - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Open Frame & PCB Miniature Transformers -  - Majestic Transformer Co.
Specs
Category Power
View Details