Murata Power Solutions Pulse Transformers 782482/33VC

Description
310µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1.33CT Through Hole
Request a Quote Datasheet
Description
310µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1.33CT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-2153-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-2153-5-ND
Pulse Transformers 811-2153-5-ND
310µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1.33CT Through Hole

310µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1.33CT Through Hole

Buy Now Datasheet
Pulse Transformers - 7156901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
7156901
Pulse Transformers 7156901
Murata Power Solutions 782482/33VC

Murata Power Solutions 782482/33VC

Supplier's Site
Pulse Transformers - 1068559 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
1068559
Pulse Transformers 1068559
Murata Power Solutions 782482/33VC

Murata Power Solutions 782482/33VC

Supplier's Site
Futian, China
Transformers - Pulse Transformers
782482/33VC
Transformers - Pulse Transformers 782482/33VC
XFRMR CONV ADM2482 3.3V IN

XFRMR CONV ADM2482 3.3V IN

Supplier's Site
Isolation Transformer, 3.3V; Smps Transformer Type Murata Power Solutions - 67R1103 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, 3.3V; Smps Transformer Type Murata Power Solutions
67R1103
Isolation Transformer, 3.3V; Smps Transformer Type Murata Power Solutions 67R1103
ISOLATION TRANSFORMER, 3.3V; SMPS Transformer Type:Toroidal Converter; Current Rating:-; Frequency Range:-; Power Rating:-; Isolation Voltage:4kV; Secondary Voltages:3.3V; Transformer Mounting:Through Hole RoHS Compliant: Yes

ISOLATION TRANSFORMER, 3.3V; SMPS Transformer Type:Toroidal Converter; Current Rating:-; Frequency Range:-; Power Rating:-; Isolation Voltage:4kV; Secondary Voltages:3.3V; Transformer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Power Transformers
Product Number 811-2153-5-ND 7156901 782482/33VC 67R1103
Product Name Pulse Transformers Pulse Transformers Transformers - Pulse Transformers Isolation Transformer, 3.3V; Smps Transformer Type Murata Power Solutions
Category Signal Signal
Other Transformer Types / Applications Pulse Transformers Pulse Transformers
Mounting Chip Transformer Through hole PCB/SMD
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A8-M7-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 350 VA
View Details
Transformers - Power Transformers - 1182T12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 12 volts
View Details
4 suppliers
Chassis Mount Quick-Connect World Series™ Power Transformers - VPS24-5400 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 130 VA
View Details
5 suppliers