Murata Power Solutions Specialty Transformers - 78250JC 78250JC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1133696-78250JC Mounting Style: SMD For Use With/Related Products: MAX250, MAX251 Inductance: 2mH Weight: 0.002 lb (0.91g) Categories: Transformers Manufacturer Homepage: www.murata.com Height - Seated (Maximum): 0.260" (6.60mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Parts Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm)
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1133696-78250JC Mounting Style: SMD For Use With/Related Products: MAX250, MAX251 Inductance: 2mH Weight: 0.002 lb (0.91g) Categories: Transformers Manufacturer Homepage: www.murata.com Height - Seated (Maximum): 0.260" (6.60mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Parts Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Transformers - 78250JC - 1133696-78250JC - Win Source Electronics
Laguna Hills, CA, United States
Specialty Transformers - 78250JC
1133696-78250JC
Specialty Transformers - 78250JC 1133696-78250JC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1133696-78250JC Mounting Style: SMD For Use With/Related Products: MAX250, MAX251 Inductance: 2mH Weight: 0.002 lb (0.91g) Categories: Transformers Manufacturer Homepage: www.murata.com Height - Seated (Maximum): 0.260" (6.60mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Parts Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm)

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1133696-78250JC
Mounting Style: SMD
For Use With/Related Products: MAX250, MAX251
Inductance: 2mH
Weight: 0.002 lb (0.91g)
Categories: Transformers
Manufacturer Homepage: www.murata.com
Height - Seated (Maximum): 0.260" (6.60mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Parts Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm)

Buy Now
Specialty Transformers - 811-2411-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
811-2411-ND
Specialty Transformers 811-2411-ND
XFRMR 1:1 SMD MAX250

XFRMR 1:1 SMD MAX250

Buy Now Datasheet
Futian, China
Transformers - Specialty Transformers
78250JC
Transformers - Specialty Transformers 78250JC
XFRMR 1:1 SMD MAX250

XFRMR 1:1 SMD MAX250

Supplier's Site
Smps Transformer, Toroidal, Smt Rohs Compliant Murata - 50AJ6651 - Newark, An Avnet Company
Chicago, IL, United States
Smps Transformer, Toroidal, Smt Rohs Compliant Murata
50AJ6651
Smps Transformer, Toroidal, Smt Rohs Compliant Murata 50AJ6651
SMPS TRANSFORMER, TOROIDAL, SMT ROHS COMPLIANT: YES

SMPS TRANSFORMER, TOROIDAL, SMT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers
Product Number 1133696-78250JC 811-2411-ND 78250JC 50AJ6651
Product Name Specialty Transformers - 78250JC Specialty Transformers Transformers - Specialty Transformers Smps Transformer, Toroidal, Smt Rohs Compliant Murata
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
FCT1-xxD3SL Forward Mode Transformers for 30 Watt Telecommunications - FCT1-195D3SL FCT1-195D3SLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation; Telecom
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - PB3073-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details
2 suppliers