Murata Power Solutions Pulse Transformers 76615/1HVC

Description
3.2mH General Purpose Pulse Transformer 1CT:1CT Through Hole
Request a Quote Datasheet
Description
3.2mH General Purpose Pulse Transformer 1CT:1CT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 76615/1HVC-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
76615/1HVC-ND
Pulse Transformers 76615/1HVC-ND
3.2mH General Purpose Pulse Transformer 1CT:1CT Through Hole

3.2mH General Purpose Pulse Transformer 1CT:1CT Through Hole

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
76615/1HVC
Transformers - Pulse Transformers 76615/1HVC
PULSE XFMR 1CT:1CT 3.2MH

PULSE XFMR 1CT:1CT 3.2MH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number 76615/1HVC-ND 76615/1HVC
Product Name Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
0.5 - 200 MHz Wideband RF / Pulse Transformer - HF-128 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 500000 to 2.00E8 Hz
View Details
PC Mount Split Pack™ Class 2/3 Power Transformers - FS24-100-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers