PULSE XFMR 1CT:1CT 2MH Product overview: 78615/1MC from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78615/1MC can be used for catalog matching and distributor lookup.
2mH General Purpose Pulse Transformer 1CT:1CT Surface Mount
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 736652-78615/1MC
Packaging: Tube
Mounting Style: SMD
Transformer Type: General Purpose
Inductance: 2mH
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Height - Seated (Maximum): 0.250" (6.35mm)
Popularity: Low
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Parts Dimension: 0.375" L x 0.354" W (9.52mm x 9.00mm)
ET (Volt-Time): 20VμS
SMD Transformer 1CT:1CT 2000uH 20Vus RoHS Compliant: Yes
PULSE XFMR 1CT:1CT 2MH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Power Transformers | Transformers |
| Product Number | 166-78615/1MC | 78615/1MC-ND | 736652-78615/1MC | 62K1081 | 78615/1MC |
| Product Name | 2MH Pulse Transformer | Pulse Transformers | Pulse Transformers - 78615/1MC | Smd Transformer 1Ct Murata Power Solutions | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal | Signal |