Murata Power Solutions Pulse Transformers 78602/2C

Description
500µH General Purpose Pulse Transformer 1:1:1 Through Hole
Request a Quote Datasheet
Description
500µH General Purpose Pulse Transformer 1:1:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-1267-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-1267-5-ND
Pulse Transformers 811-1267-5-ND
500µH General Purpose Pulse Transformer 1:1:1 Through Hole

500µH General Purpose Pulse Transformer 1:1:1 Through Hole

Buy Now Datasheet
Pulse Transformers - 7156986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
7156986
Pulse Transformers 7156986
Murata Power Solutions 78602/2C

Murata Power Solutions 78602/2C

Supplier's Site
Pulse Transformers - 1068582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
1068582
Pulse Transformers 1068582
Murata Power Solutions 78602/2C

Murata Power Solutions 78602/2C

Supplier's Site
Futian, China
Transformers - Pulse Transformers
78602/2C
Transformers - Pulse Transformers 78602/2C
TRANSFORMER 1:1:1 500UH 10VUS

TRANSFORMER 1:1:1 500UH 10VUS

Supplier's Site
General Purpose Pulse Transformer; Turns Ratio Murata Power Solutions - 62K1023 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Pulse Transformer; Turns Ratio Murata Power Solutions
62K1023
General Purpose Pulse Transformer; Turns Ratio Murata Power Solutions 62K1023
GENERAL PURPOSE PULSE TRANSFORMER; Turns Ratio:1:1:1; Inductance:500µH; DC Resistance:0.34ohm; ET Constant:10Vµs; Isolation Voltage:1kV; Product Range:78602/2C Series; Capacitance:32pF; DC Resistance Max:0.34ohm RoHS Compliant: Yes

GENERAL PURPOSE PULSE TRANSFORMER; Turns Ratio:1:1:1; Inductance:500µH; DC Resistance:0.34ohm; ET Constant:10Vµs; Isolation Voltage:1kV; Product Range:78602/2C Series; Capacitance:32pF; DC Resistance Max:0.34ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Power Transformers
Product Number 811-1267-5-ND 7156986 78602/2C 62K1023
Product Name Pulse Transformers Pulse Transformers Transformers - Pulse Transformers General Purpose Pulse Transformer; Turns Ratio Murata Power Solutions
Category Signal Signal
Other Transformer Types / Applications Pulse Transformers Pulse Transformers
Mounting Chip Transformer Through hole PCB/SMD
Unlock Full Specs
to access all available technical data