Murata Power Solutions Pulse Transformers 78604/1C

Description
2mH General Purpose Pulse Transformer 2:1 Through Hole
Request a Quote Datasheet
Description
2mH General Purpose Pulse Transformer 2:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 78604/1C-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
78604/1C-ND
Pulse Transformers 78604/1C-ND
2mH General Purpose Pulse Transformer 2:1 Through Hole

2mH General Purpose Pulse Transformer 2:1 Through Hole

Buy Now Datasheet
Pulse Transformer, 2 Murata Power Solutions - 59M6105 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 2 Murata Power Solutions
59M6105
Pulse Transformer, 2 Murata Power Solutions 59M6105
Pulse Transformer, 2:1, 2 mH, 0.6 ohm, 20 V s, 1 kV RoHS Compliant: Yes

Pulse Transformer, 2:1, 2 mH, 0.6 ohm, 20 V s, 1 kV RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
78604/1C
Transformers - Pulse Transformers 78604/1C
PULSE XFMR 2:1 2MH

PULSE XFMR 2:1 2MH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Power Transformers Transformers
Product Number 78604/1C-ND 59M6105 78604/1C
Product Name Pulse Transformers Pulse Transformer, 2 Murata Power Solutions Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F8-36 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 100 VA
View Details
5 suppliers
Manufacturer 100KVA 200KVA 300KVA 500KVA 1000KVA 1500KVA 3000KVA Three Phase Transformer - No.1601425297532 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details