4mH General Purpose Pulse Transformer 1:1:1 Through Hole
Murata Power Solutions 78602/16C
Murata Power Solutions 78602/16C
Murata Power Solutions 78602/16C
PULSE TRANSFORMER; Turns Ratio:1:1:1; Inductance:4mH; DC Resistance:0.92ohm; ET Constant:28Vµs; Isolation Voltage:1kV; Product Range:786 Series; Capacitance:116µF; Transformer Mounting:PC Board; Winding Configuration:1:1:1 RoHS Compliant: Yes
PULSE TRANSFORMER, 1:1:1, 4MH, 1KV ROHS COMPLIANT: YES
TRANSFORMER 2:1 5000UH 28VUS
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Power Transformers | Transformers | Transformers |
| Product Number | 811-2652-ND | 7156992 | 7156992P | 62K1020 | 50AJ6671 | 78602/16C |
| Product Name | Pulse Transformers | Pulse Transformers | Pulse Transformers | Pulse Transformer; Turns Ratio Murata Power Solutions | Pulse Transformer, 1 Murata | Transformers - Pulse Transformers |
| Category | Signal | Signal | ||||
| Other Transformer Types / Applications | Pulse Transformers | Pulse Transformers | Pulse Transformers | Pulse Transformers | ||
| Mounting | Chip Transformer | Through hole | PCB/SMD |