4mH General Purpose Pulse Transformer 1CT:1 Through Hole
PULSE XFMR 1CT:1 4MH
PULSE TRANSFORMER, 1CT:1, 4000 uH, DIP; Turns Ratio:1CT:1; Inductance:4mH; DC Resistance:0.88ohm; ET Constant:28Vµs; Isolation Voltage:1kV; Product Range:78613/16C Series RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transformers | Transformers | Power Transformers |
| Product Number | 811-3721-ND | 78613/16C | 62K1062 |
| Product Name | Pulse Transformers | Transformers - Pulse Transformers | Pulse Transformer, 1Ct Murata Power Solutions |
| Category | Signal | Signal |