XFRMR 1:2.2 T/H ADM2485 ANLG DEV
Murata Power Solutions 782485/35C
Murata Power Solutions 782485/35C
Murata Power Solutions 782485/35C
Win Source Part Number: 990684-782485/35C
Category: Transformers>Special
Series: 782485
Package: Tube
For Use With/Related Products: ADM2485
Inductance: 234 µH
Height - Seated (Max): 0.260" (6.60mm)
Standard Package: 50
Weight: 0.04 oz (1.14 g)
Mounting Type: Through Hole
Dimension: 0.360" L x 0.385" W (9.14mm x 9.77mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Murata Power Solutions Inc.
Other Names: 811-1203-5,78248535C
Base Product Number: 782485
TRANSFORMER, PULSE, 1CT:2.2CT, 234UH; Turns Ratio:1CT:2.2CT; Isolation Voltage:2.5kV; Product Range:-; Inductance:234µH; DC Resistance:0.273ohm;
XFRMR 1:2.2 T/H ADM2485 ANLG DEV
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Power Transformers | Transformers |
| Product Number | 811-1203-5-ND | 7156898 | 7156898P | 990684-782485/35C | 61AC9142 | 782485/35C |
| Product Name | Specialty Transformers | Pulse Transformers | Pulse Transformers | Transformers - Specialty Transformers | Transformer, Pulse, 1Ct Murata Power Solutions | Transformers - Specialty Transformers |
| Category | Signal | Signal | Signal | |||
| Other Transformer Types / Applications | Specialty Transformers | Pulse Transformers | Pulse Transformers | |||
| Mounting | Chip Transformer | Through hole | PCB/SMD |