Murata Power Solutions Pulse Transformers 78613/9MC

Description
10mH General Purpose Pulse Transformer 1CT:1 Surface Mount
Request a Quote Datasheet
Description
10mH General Purpose Pulse Transformer 1CT:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-3731-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3731-ND
Pulse Transformers 811-3731-ND
10mH General Purpose Pulse Transformer 1CT:1 Surface Mount

10mH General Purpose Pulse Transformer 1CT:1 Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
78613/9MC
Transformers - Pulse Transformers 78613/9MC
PULSE XFMR 1CT:1 10MH

PULSE XFMR 1CT:1 10MH

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 811-3731-ND 78613/9MC
Product Name Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Classic Transformers - 118944 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
Balun - 2312-RFXF0008H-TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2 suppliers
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 3200 Hz
View Details