PULSE XFMR 1:1 4MH Product overview: 77204C from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 4MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-77204C can be used for catalog matching and distributor lookup.
Win Source Part Number: 1377629-77204C
Category: Transformers - Pulse Transformers
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Power Solutions Inc.
Package: Tube
Product Status: Active
Base Product Number: 772
Mounting Type: Through Hole
HTSUS: 8504.31.2000
Size / Dimension: 1.000" L x 0.799" W (25.40mm x 20.30mm)
Height - Seated (Max): 0.484" (12.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 4mH
Transformer Type: SCR and Triac Trigger (Encapsulated)
ET (Volt-Time): 240VµS
4mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 1:1 Through Hole
PULSE XFMR 1:1 4MH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 166-77204C | 1377629-77204C | 77204C-ND | 77204C | 77204C |
| Product Name | 4MH Pulse Transformer | Transformers - Pulse Transformers | Pulse Transformers | Transformers - Pulse Transformers | Pulse Transformers |
| Category | Signal | Signal | Signal | Signal | Signal |