Murata Power Solutions Pulse Transformers - 78604/9JC 78604/9JC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 766182-78604/9JC Series: 786 Packaging: Tube Transformer Type: General Inductance: 10mH E.T.: 56V μS Mounting: SMD Weight: 0.04 oz (1.14g) Family Name: 786 Categories: Transformers Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm) Height - Seated (Maximum): 0.250" (6.35mm) Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 766182-78604/9JC Series: 786 Packaging: Tube Transformer Type: General Inductance: 10mH E.T.: 56V μS Mounting: SMD Weight: 0.04 oz (1.14g) Family Name: 786 Categories: Transformers Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm) Height - Seated (Maximum): 0.250" (6.35mm) Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 78604/9JC - 766182-78604/9JC - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 78604/9JC
766182-78604/9JC
Pulse Transformers - 78604/9JC 766182-78604/9JC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 766182-78604/9JC Series: 786 Packaging: Tube Transformer Type: General Inductance: 10mH E.T.: 56V μS Mounting: SMD Weight: 0.04 oz (1.14g) Family Name: 786 Categories: Transformers Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm) Height - Seated (Maximum): 0.250" (6.35mm) Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 766182-78604/9JC
Series: 786
Packaging: Tube
Transformer Type: General
Inductance: 10mH
E.T.: 56V μS
Mounting: SMD
Weight: 0.04 oz (1.14g)
Family Name: 786
Categories: Transformers
Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm)
Height - Seated (Maximum): 0.250" (6.35mm)
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD Pulse Transformer - 166-78604/9JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Pulse Transformer
166-78604/9JC
SMD Pulse Transformer 166-78604/9JC
XFRMR 2:1 56VUS SMD TOROID Product overview: 78604/9JC from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78604/9JC can be used for catalog matching and distributor lookup.

XFRMR 2:1 56VUS SMD TOROID Product overview: 78604/9JC from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78604/9JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 811-2421-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-2421-ND
Pulse Transformers 811-2421-ND
10mH General Purpose Pulse Transformer 2:1 Surface Mount

10mH General Purpose Pulse Transformer 2:1 Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
78604/9JC
Transformers - Pulse Transformers 78604/9JC
XFRMR 2:1 56VUS SMD TOROID

XFRMR 2:1 56VUS SMD TOROID

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 766182-78604/9JC 166-78604/9JC 811-2421-ND 78604/9JC
Product Name Pulse Transformers - 78604/9JC SMD Pulse Transformer Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Control Transformer - 136517017 - Radwell International
Specs
Category Power
Input Voltage 120 volts
View Details