Quarktwin Technology Ltd. Datasheets for Analog Comparators
Analog comparators are amplifiers that compare the magnitude of voltages at two inputs. An analog comparator is an operational amplifier with negative feedback removed, and with no feedback and very high gain, the output voltage goes to one extreme to the other.
Analog Comparators: Learn more
| Product Name | Notes |
|---|---|
| Comparator CMOS Push-Pull, Rail-to-Rail SOT-23-5 | |
| Comparator Differential 8-SO | |
| Comparator Differential Open-Collector, CMOS, MOS, TTL 14-CDIP | |
| Comparator Differential Open-Collector, CMOS, MOS, TTL 8-CDIP | |
| Comparator Differential Open-Collector, Open-Emitter 8-CDIP | |
| Comparator Differential Open-Collector, Open-Emitter 8-PDIP | |
| Comparator Differential Open-Collector, Open-Emitter 8-SO | |
| Comparator Differential Open-Collector, Open-Emitter 8-SOIC | |
| Comparator General Purpose CMOS, MOS, Open-Collector 14-PDIP | |
| Comparator General Purpose CMOS, MOS, Open-Collector 14-SOIC | |
| Comparator General Purpose CMOS, Open-Collector, TTL 14-PDIP | |
| Comparator General Purpose CMOS, Open-Collector, TTL 14-SOIC | |
| Comparator General Purpose CMOS, Open-Collector, TTL 14-TSSOP | |
| Comparator General Purpose CMOS, Open-Collector, TTL 8-SOIC | |
| Comparator General Purpose CMOS, Open-Collector, TTL 8-VSSOP | |
| Comparator General Purpose CMOS, Open-Collector, TTL SC-70-5 | |
| Comparator General Purpose CMOS, Open-Collector, TTL SOT-23-5 | |
| Comparator General Purpose CMOS, Open-Drain SC-70-5 | |
| Comparator General Purpose CMOS, Open-Drain SOT-23-5 | |
| Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail SC-70-5 | |
| Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail SOT-23-5 | |
| Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL 14-PDIP | |
| Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL 14-SOIC | |
| Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL 14-TSSOP | |
| Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL 8-MSOP | |
| Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL 8-PDIP | |
| Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL 8-SOIC | |
| Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL SC-70-5 | |
| Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL SOT-23-5 | |
| Comparator General Purpose CMOS, Push-Pull 8-VSSOP | |
| Comparator General Purpose CMOS, Push-Pull SC-70-5 | |
| Comparator General Purpose CMOS, Push-Pull SOT-23-5 | |
| Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 8-DSBGA | |
| Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SC-70-5 | |
| Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SOT-23-5 | |
| Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 14-PDIP | |
| Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 14-SOIC | |
| Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 14-TSSOP | |
| Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-MSOP | |
| Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-PDIP | |
| Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC | |
| Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SC-70-5 | |
| Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-5 | |
| Comparator General Purpose CMOS, Push-Pull, TTL 14-TSSOP | |
| Comparator General Purpose Complementary 24-WQFN (4x4) | |
| Comparator General Purpose Complementary, Differential, LVDS SC-70-6 | |
| Comparator General Purpose Complementary, Differential, LVDS SOT-23-THIN | |
| Comparator General Purpose Complementary, Differential, RSPECL, LVDS 32-WQFN (5x5) | |
| Comparator General Purpose Differential, LVDS, RSPECL 24-WQFN (4x4) | |
| Comparator General Purpose Differential, LVDS, RSPECL 32-WQFN (5x5) | |
| Comparator General Purpose Open Drain 14-SO | |
| Comparator General Purpose Open Drain 14-SOIC | |
| Comparator General Purpose Open Drain 14-TSSOP | |
| Comparator General Purpose Open Drain 5-TSOP | |
| Comparator General Purpose Open Drain 8-MiniSO | |
| Comparator General Purpose Open Drain 8-MSOP | |
| Comparator General Purpose Open Drain 8-SOIC | |
| Comparator General Purpose Open Drain 8-UDFN (1.8x1.2) | |
| Comparator General Purpose Open Drain SC-70-5 | |
| Comparator General Purpose Open Drain SC-88A (SC-70-5/SOT-353) | |
| Comparator General Purpose Open Drain SOT-23-5 | |
| Comparator General Purpose Open Drain, Push-Pull SC-70-5 | |
| Comparator General Purpose Open Drain, Push-Pull SOT-23-5 | |
| Comparator General Purpose Open-Collector 14-QFN (2x2) | |
| Comparator General Purpose Open-Collector 14-SOIC | |
| Comparator General Purpose Open-Collector 14-TSSOP | |
| Comparator General Purpose Open-Collector 8-MSOP | |
| Comparator General Purpose Open-Collector 8-SO | |
| Comparator General Purpose Open-Collector 8-SOIC | |
| Comparator General Purpose Open-Collector 8-SOP | |
| Comparator General Purpose Open-Collector 8-TSSOP | |
| Comparator General Purpose Open-Collector 8-VSSOP | |
| Comparator General Purpose Open-Collector SC-70-5 | |
| Comparator General Purpose Open-Collector SOT-23-5 | |
| Comparator General Purpose Open-Collector SOT-25 | |
| Comparator General Purpose Open-Collector SOT-353 | |
| Comparator General Purpose Open-Collector, CMOS, DTL, ECL, MOS, TTL TO-99-8 | |
| Comparator General Purpose Open-Collector, Open-Drain, Rail-to-Rail 8-SOIC | |
| Comparator General Purpose Open-Collector, Rail-to-Rail 14-CFP | |
| Comparator General Purpose Open-Collector, Rail-to-Rail 8-SOIC | |
| Comparator General Purpose Open-Collector, Rail-to-Rail SOT-23-5 | |
| Comparator General Purpose Open-Drain, Rail-to-Rail SC-70-5 | |
| Comparator General Purpose Open-Drain, Rail-to-Rail SOT-23-5 | |
| Comparator General Purpose Push-Pull 8-SOIC | |
| Comparator General Purpose Push-Pull 8-VSSOP | |
| Comparator General Purpose Push-Pull SC-70-5 | |
| Comparator General Purpose Push-Pull SOT-23-5 | |
| Comparator General Purpose Push-Pull SOT-23-6 | |
| Comparator General Purpose Push-Pull, CMOS, Rail-to-Rail 8-DSBGA (2x1.3) | |
| Comparator General Purpose Push-Pull, Rail-to-Rail 8-SOIC | |
| Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5 | |
| Comparator General Purpose Push-Pull, Rail-to-Rail SOT-23-5 | |
| Comparator General Purpose TO-99-8 | |
| Comparator Window NMOS, Open-Drain 24-WQFN (4x4) | |
| Comparator Window Open-Drain, Rail-to-Rail 24-WQFN (4x4) | |
| Comparator with Latch Differential, ECL 16-CDIP | |
| Comparator with Latch Differential, ECL 20-PLCC (9x9) | |
| Comparator with Voltage Reference CMOS, Open-Collector, TTL 8-SOIC | |
| Comparator with Voltage Reference CMOS, Open-Collector, TTL 8-VSSOP | |
| Comparator | |
| Magnitude Comparator Bit Active High Output AB 16-CDIP | |
| Magnitude Comparator Bit Active High Output AB 16-CFP | |
| Magnitude Comparator Bit Active High Output AB 16-DIP | |
| Magnitude Comparator Bit Active High Output AB 16-PDIP | |
| Magnitude Comparator Bit Active High Output AB 16-SO | |
| Magnitude Comparator Bit Active High Output AB 16-SOEIAJ | |
| Magnitude Comparator Bit Active High Output AB 16-SOIC | |
| Magnitude Comparator Bit Active High Output AB 20-LCCC (8.89x8.89) | |
| Magnitude Comparator Bit Active High Output AB 20-PLCC (9x9) | |
| Magnitude Comparator Bit Active High Output AB 28-PLCC (11.51x11.51) | |
| Magnitude Comparator Bit Active High Output AB | |
| Magnitude Comparator Bit Active Low Output A=B 20-DIP | |
| Magnitude Comparator Bit Active Low Output A=B 20-SO | |
| Magnitude Comparator Bit Active Low Output A=B 20-TSSOP | |
| Magnitude Comparator Bit Active Low Output A=B | |
| Magnitude Comparator Bit Output |
| << Prev | Next >> |