IC COMPARATOR 1 GEN PUR SC70-5 Product overview: MCP6546UT-I/LT from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6546UT-I/LT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 884286-MCP6546UT-I/L
Operating Temperature Range: -40°C ~ 85°C
Features: Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL SC-70-5
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP6546
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP6546UT-I/LTDKR, MCP6546UT-I/LTTR, MCP6546UT-I/LTCT, MCP6546UT-I/LT-ND, MCP6546UTILT
Analog Comparators Single 1.6V Open Drain Comp
IC COMP 1.6V SNGL O-D SC70-5
Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL SC-70-5
COMPARATOR, SINGLE, 5-SC-70; Comparator Type:Sub-Microamp; No. of Comparators:1 Comparator; Response Time:4µs; Supply Voltage Range:1.6V to 5.5V; Comparator Case Style:SC-70; No. of Pins:5Pins; IC Output Type:Open Drain RoHS Compliant: Yes
IC, COMP, 3 us, 5-SC-70; Comparator Type:Sub-Microamp; No. of Comparators:1 Comparator; Response Time:3µs; Supply Voltage Range:1.6V to 5.5V; Comparator Case Style:SC-70; No. of Pins:5Pins; IC Output Type:Open Drain; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-MCP6546UT-I/LT | 884286-MCP6546UT-I/LT | MCP6546UT-I/LT | MCP6546UT-I/LT | MCP6546UT-I/LT | 17M0654 |
| Product Name | Linear Comparator IC | Linear - Linear - Comparators - MCP6546UT-I/LT | Analog Comparators | Linear - Comparators | Comparators | Comparator, Single, 5-Sc-70; Comparator Type Microchip |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 volts | 1.6 to 5.5 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tape & Reel (TR) | SC-70; SC-70-5 | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SC-70 | ||
| Number of Pins | 5 | 5 |