Manufacturer: Microchip Technology
Win Source Part Number: 038012-MCP6546RT-E/O
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Drain, Rail-to-Rail, TTL
Number of Elements: 1
Current - Quiescent (Max): 1μA
Voltage - Input Offset (Max): 7mV @ 5.5V
Current - Input Bias (Max): 1pA @ 5.5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Propagation Delay (Max): 8μs
Hysteresis: 6.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.6 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC COMPARATOR 1 GEN PUR SOT23-5 Product overview: MCP6546RT-E/OT from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6546RT-E/OT can be used for catalog matching and distributor lookup.
Analog Comparators Single 1.6V Open Drain Comp
Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL SOT-23-5
IC COMP 1.6V SNGL O-D SOT23-5
IC, COMP, SINGLE, 5-SOT-23; Comparator Type:Sub-Microamp; No. of Comparators:1 Comparator; Response Time:4µs; Supply Voltage Range:1.6V to 5.5V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Open Drain RoHS Compliant: Yes
GENERAL PURPOSE COMPARATOR, SINGLE, 5-SOT-23; Comparator Type:Sub-Microamp; No. of Comparators:1 Comparator; Response Time:3µs; Supply Voltage Range:1.6V to 5.5V; Comparator Case Style:SOT-23; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes
Analogue Comparator, Single, Sub-Microamp, 1, 3 s, 1.6V to 5.5V, SOT-23, 5 RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 038012-MCP6546RT-E/OT | 692-MCP6546RT-E/OT | MCP6546RT-E/OT | MCP6546RT-E/OT | MCP6546RT-E/OT | 31T1346 | 18T9291 |
| Product Name | Linear - Linear - Comparators - MCP6546RT-E/OT | SOT23 Linear Comparator IC | Analog Comparators | Comparators | Linear - Comparators | Ic, Comp, Single, 5-Sot-23; Comparator Type Microchip | Analogue Comparator, Single, Sub-Microamp, 1, 3 S, 1.6V To 5.5V, Sot-23, 5 Rohs Compliant Microchip |
| Supply Voltage (VS) | 1.6 to 5.5 volts | 3 volts | 1.6 to 5.5 volts | ||||
| VOS | 7 millivolts | 7 millivolts | |||||
| CMRR | 70 dB | 70 dB | 70 dB | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Logic Output | TTL; CMOS; CMOS, Open-Drain, Rail-to-Rail, TTL |