Micropower Precision Comparator and Precision Reference with Adjustable Hysteresis 8-SOIC -40 to 125
Precision Comparator & Reference, 1.35-12V, 13uA, 7.7us, SOIC Product overview: LMP7300MAX/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 13uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 12V, 13uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMP7300MAX/NOPB can be used for catalog matching and distributor lookup.
Comparator, 1 Func, 2000uV Offset-Max, PDSO8
Comparator, 1 Func, 2000uV Offset-Max, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1201780-LMP7300MAX/N
Series: LMP, PowerWise
Packaging: Reel - TR
Type: with Voltage Reference
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 1
CMRR, PSRR (Typ): 100dB CMRR, 100dB PSRR
Hysteresis: 1mV
Family Name: LMP7300
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Dual Supply Voltage (±): 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Maximum Quiescent Current: 13μA
Voltage - Input Offset (Maximum): 0.75mV @ 5V
Current - Input Bias (Maximum): 0.003μA @ 5V
Propagation Delay (Maximum): 15μs
Alternative Parts (Cross-Reference): LMP7300MAX; LMP7300MA; LMP7300MA/NOPB;
Introduction Date: September 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC COMP/REF PREC ADJ HYST 8-SOIC
Analog Comparators Micropower Precision Comparator and Precision Reference with Adjustable Hysteresis 8-SOIC -40 to 125
Comparator with Voltage Reference CMOS, Open-Collector, TTL 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LMP7300MAX/NOPB | 692-LMP7300MAX/NOPB | LMP7300MAX/NOPB | 1201780-LMP7300MAX/NOPB | LMP7300MAX/NOPB | LMP7300MAX/NOPB | LMP7300MAX/NOPB |
| Product Name | LMP7300 Micropower Precision Comparator and Precision Reference with Adjustable Hysteresis | 12V 13uA SOIC Linear Comparator IC | Linear - Linear - Comparators - LMP7300MAX/NOPB | Linear - Comparators | Analog Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | |||||
| VOS | 0.7500 millivolts | 0.7500 millivolts | 0.7500 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; CMOS, Open-Collector, TTL |