The LMC7225 is a micro-power, rail-to-rail CMOS comparator with an open-drain output, designed for low-power applications across a 2V to 8V supply range. It operates from -40°C to 85°C and is packaged in a 5-pin SOT-23. The device draws a supply current of 0.7 μA at 5V and has a propagation delay of 25 μs at 5V with 10 mV overdrive. The output can interface with voltages up to 15V using an external pull-up resistor. It is AEC-Q100 Grade 3 qualified when designated as LMC7215-Q1, but the LMC7225 itself is not specified as automotive grade. The SOT-23 package has a tape-and-reel order configuration with 3,000 units per reel and 178 mm reel diameter.
u-Power, Rail-to-Rail CMOS Comparators w/ Open-Drain/Push-Pull
Manufacturer: Texas Instruments
Win Source Part Number: 103378-LMC7225IM5X/N
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 1μA
Voltage - Input Offset (Max): 6mV @ 5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 80dB CMRR, 90dB PSRR
Propagation Delay (Max): 29μs
Family Name: LMC7225
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2 V to 8 V, ±1 V to 4 V
Alternative Parts (Cross-Reference): LMC7225IM5X/HAPB ; LMC7225IM5LMC7225IM5
Introduction Date: September 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
LMC7225 Low power, low voltage comparator with open-drain output
LMC7225 Low power, low voltage comparator with open-drain output
Low Power Comparator, 1-Ch, 2V-8V, 1uA, Open-Drain, SOT-23 Product overview: LMC7225IM5X/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2V, 8V, 1uA, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 2V, 8V, 1uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC7225IM5X/NOPB
IC COMPAR MCRPWR CMOS RR SOT23-5
Comparator General Purpose Open Drain SOT-23-5
Analog Comparators u-Power, Rail-to-Rail CMOS Comparators w/ Open-Drain/Push-Pull
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LMC7225IM5X/NOPB | 103378-LMC7225IM5X/NOPB | LMC7225IM5X/NOPB | 692-LMC7225IM5X/NOPB | LMC7225IM5X/NOPB | LMC7225IM5X/NOPB | LMC7225IM5X/NOPB | LMC7225IM5X/NOPB |
| Product Name | LMC7225 u-Power, Rail-to-Rail CMOS Comparators w/ Open-Drain/Push-Pull Outputs & TinyPak Package | Linear - Linear - Comparators - LMC7225IM5X/NOPB | Low-Power 2V 8V 1uA Linear Comparator IC | Linear - Comparators | Comparators | Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 8 volts | 2 to 8 volts | 2 to 8 volts | |||||
| VOS | 6 millivolts | 6 millivolts | 6 millivolts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Logic Output | Open Collector, Open Drain | CMOS; Open Drain; Open Drain |