onsemi Linear Comparator IC MC10H166FN

Description
10H SERIES, 5-BIT MAGNITUDE COMPARATOR, TRUE OUTPUT, PQCC20, PLASTIC, LCC-20 Product overview: MC10H166FN from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MC10H166FN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10H SERIES, 5-BIT MAGNITUDE COMPARATOR, TRUE OUTPUT, PQCC20, PLASTIC, LCC-20 Product overview: MC10H166FN from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MC10H166FN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Linear Comparator IC
692-MC10H166FN
Linear Comparator IC 692-MC10H166FN
10H SERIES, 5-BIT MAGNITUDE COMPARATOR, TRUE OUTPUT, PQCC20, PLASTIC, LCC-20 Product overview: MC10H166FN from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MC10H166FN can be used for catalog matching and distributor lookup.

10H SERIES, 5-BIT MAGNITUDE COMPARATOR, TRUE OUTPUT, PQCC20, PLASTIC, LCC-20 Product overview: MC10H166FN from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MC10H166FN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Comparators - MC10H166FN - 1217286-MC10H166FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - MC10H166FN
1217286-MC10H166FN
Logic - Logic - Comparators - MC10H166FN 1217286-MC10H166FN
Manufacturer: ON Semiconductor Win Source Part Number: 1217286-MC10H166FN Series: 10H Packaging: Tube Type: Magnitude Comparator Operating Temperature Range: 0°C ~ 75°C Package: 20-LCC (J-Lead) Mounting: SMD Current - Output High, Low: 50mA, 50mA Operating Supply Voltage: -4.94 V ~ -5.46 V Max Propagation Delay @ V, Max CL: 3.7ns @ -5.2V, Output: Active High Output Function: A B Part Status: Obsolete(EOL) Resolution: 5 Family Name: MC10H166 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MC10H166L; MC10H166P; MC10H166LG; Introduction Date: December 19, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217286-MC10H166FN
Series: 10H
Packaging: Tube
Type: Magnitude Comparator
Operating Temperature Range: 0°C ~ 75°C
Package: 20-LCC (J-Lead)
Mounting: SMD
Current - Output High, Low: 50mA, 50mA
Operating Supply Voltage: -4.94 V ~ -5.46 V
Max Propagation Delay @ V, Max CL: 3.7ns @ -5.2V,
Output: Active High
Output Function: A<B, A>B
Part Status: Obsolete(EOL)
Resolution: 5
Family Name: MC10H166
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): MC10H166L; MC10H166P; MC10H166LG;
Introduction Date: December 19, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Comparators - MC10H166FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
MC10H166FN
Comparators MC10H166FN
Magnitude Comparator Bit Active High Output AB 20-PLCC (9x9)

Magnitude Comparator Bit Active High Output AB 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators
Product Number 692-MC10H166FN 1217286-MC10H166FN MC10H166FN
Product Name Linear Comparator IC Logic - Logic - Comparators - MC10H166FN Comparators
Supply Voltage (VS) -4.94 to -5.46 volts -4.94 to -5.46 volts -4.94 to -5.46 volts
Unlock Full Specs
to access all available technical data