Manufacturer: Texas Instruments
Win Source Part Number: 1201287-LMC7215IM
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Current - Output: 30mA
Output Type: Push-Pull
Number of Elements: 1
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 6mV at 5V
Propagation Delay (Maximum): 24μs
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Metering, Portable Devices, Clock & Timing, Automotive
Family Part Number: LMC7215
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2V ~ 8V, ±1V ~ 4V
Current - Quiescent (Maximum): 1μA
CMRR, PSRR: 80dB CMRR, 90dB PSRR
1-Ch Comparator, 6mV Vos, 24us RT, 1uA Icc, SOIC-8, Push-Pull Product overview: LMC7215IM from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC7215IM can be used for catalog matching and distributor lookup.
IC COMP MICRPWR R-R CMOS 8-SOIC
Comparator General Purpose Push-Pull 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 1201287-LMC7215IM | 692-LMC7215IM | LMC7215IM | LMC7215IM |
| Product Name | Linear - Linear - Comparators - LMC7215IM | 1uA SOIC Linear Comparator IC | Linear - Comparators | Comparators |
| Features | Single-Supply | |||
| Supply Voltage (VS) | 2 to 8 volts | 2 to 8 volts | ||
| VOS | 6 millivolts | 6 millivolts | ||
| CMRR | 80 dB | 80 dB | 80 dB |