Microchip Technology, Inc. Linear - Linear - Comparators - MCP6549T-E/ST MCP6549T-E/ST

Description
Manufacturer: Microchip Technology Win Source Part Number: 884287-MCP6549T-E/ST Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MCP6549 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP6549T-E/STDKR, MCP6549T-E/ST-ND, MCP6549T-E/STTR, MCP6549T-E/STCT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884287-MCP6549T-E/ST Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MCP6549 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP6549T-E/STDKR, MCP6549T-E/ST-ND, MCP6549T-E/STTR, MCP6549T-E/STCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - MCP6549T-E/ST - 884287-MCP6549T-E/ST - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - MCP6549T-E/ST
884287-MCP6549T-E/ST
Linear - Linear - Comparators - MCP6549T-E/ST 884287-MCP6549T-E/ST
Manufacturer: Microchip Technology Win Source Part Number: 884287-MCP6549T-E/ST Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MCP6549 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP6549T-E/STDKR, MCP6549T-E/ST-ND, MCP6549T-E/STTR, MCP6549T-E/STCT

Manufacturer: Microchip Technology
Win Source Part Number: 884287-MCP6549T-E/ST
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP6549
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP6549T-E/STDKR, MCP6549T-E/ST-ND, MCP6549T-E/STTR, MCP6549T-E/STCT

Buy Now Datasheet
Linear Comparator IC - 692-MCP6549T-E/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Linear Comparator IC
692-MCP6549T-E/ST
Linear Comparator IC 692-MCP6549T-E/ST
IC COMPARATOR 4 GEN PUR 14TSSOP Product overview: MCP6549T-E/ST from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6549T-E/ST can be used for catalog matching and distributor lookup.

IC COMPARATOR 4 GEN PUR 14TSSOP Product overview: MCP6549T-E/ST from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6549T-E/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
MCP6549T-E/ST
Analog Comparators MCP6549T-E/ST
Analog Comparators Quad 1.6V Open Drain Comp

Analog Comparators Quad 1.6V Open Drain Comp

Buy Now Datasheet
Comparators - MCP6549T-E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
MCP6549T-E/ST
Comparators MCP6549T-E/ST
Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL 14-TSSOP

Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL 14-TSSOP

Buy Now Datasheet
Comparator, -40 To 125Deg C; Comparator Type Microchip - 02AH4528 - Newark, An Avnet Company
Chicago, IL, United States
Comparator, -40 To 125Deg C; Comparator Type Microchip
02AH4528
Comparator, -40 To 125Deg C; Comparator Type Microchip 02AH4528
COMPARATOR, -40 TO 125DEG C; Comparator Type:Sub-Microamp; No. of Comparators:4 Comparators; Response Time:-; Supply Voltage Range:1.6V to 5.5V; Comparator Case Style:TSSOP; No. of Pins:14Pins; IC Output Type:Open Drain; Operating RoHS Compliant: Yes

COMPARATOR, -40 TO 125DEG C; Comparator Type:Sub-Microamp; No. of Comparators:4 Comparators; Response Time:-; Supply Voltage Range:1.6V to 5.5V; Comparator Case Style:TSSOP; No. of Pins:14Pins; IC Output Type:Open Drain; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Linear - Comparators
MCP6549T-E/ST
Linear - Comparators MCP6549T-E/ST
IC COMP 1.6V QUAD O-D 14TSSOP

IC COMP 1.6V QUAD O-D 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators Analog Comparators
Product Number 884287-MCP6549T-E/ST 692-MCP6549T-E/ST MCP6549T-E/ST MCP6549T-E/ST 02AH4528 MCP6549T-E/ST
Product Name Linear - Linear - Comparators - MCP6549T-E/ST Linear Comparator IC Analog Comparators Comparators Comparator, -40 To 125Deg C; Comparator Type Microchip Linear - Comparators
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Logic Output TTL; CMOS
Package Type SSOP; SOP; TSSOP; 14-TSSOP Tape & Reel (TR) SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) TSSOP
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 3 volts 1.6 to 5.5 volts
Unlock Full Specs
to access all available technical data