The MCP6561T-E/OTVAO is a low-power push-pull output comparator designed for single-supply applications with a voltage range of 1.8V to 5.5V. It features a typical propagation delay of 56 ns for high-to-low transitions and 49 ns for low-to-high transitions. The device has a low quiescent current of 100 µA, making it suitable for battery-operated devices. Its input offset voltage is ±3 mV, and it supports rail-to-rail input operation, allowing for a wide common-mode input voltage range. The output is compatible with both CMOS and TTL logic levels, and the device can toggle at frequencies up to 4 MHz. The MCP6561T-E/OTVAO is available in various package types, including SOT-23 and SC70, making it versatile for different design requirements. Typical applications include use in handheld electronics, mobile phones, and alarm circuits.
Manufacturer: Microchip Technology
Win Source Part Number: 1317981-MCP6561T-E/O
Category: Integrated Circuits (ICs)>Linear>Compara
Packaging: Reel - TR
Type: General Purpose
Standard Package: 3,000
Mounting: Surface Mount
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 1
Current - Quiescent (Max): 130µA
Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V
Voltage - Input Offset (Max): 10mV @ 5.5V
Current - Input Bias (Max): 1pA @ 5.5V
Current - Output (Typ): 50mA
CMRR, PSRR (Typ): 66dB CMRR, 70dB PSRR
Propagation Delay (Max): 80ns
Hysteresis: 5mV
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: MCP6561T-E/OTVAOTR-N
Base Product Number: MCP6561
RoHS Status: ROHS3 Compliant
IC COMPARATOR 1 GEN PUR SOT23-5 Product overview: MCP6561T-E/OTVAO from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6561T-E/OTVAO
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-5
IC COMP PUSH-PULL 1.8V SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 1317981-MCP6561T-E/OTVAO | 692-MCP6561T-E/OTVAO | MCP6561T-E/OTVAO | MCP6561T-E/OTVAO |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | SOT23 Linear Comparator IC | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |
| Features | Single-Supply | |||
| VOS | 10 millivolts | 10 millivolts | ||
| CMRR | 66 dB | 66 dB | 66 dB | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |