Manufacturer: Microchip Technology
Win Source Part Number: 788333-MCP6564-E/ST
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 4
Current - Output (Typ): 50mA
CMRR, PSRR (Typ): 66dB CMRR, 70dB PSRR
Hysteresis: 5mV
Family Name: MCP6564
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Dual Supply Voltage (±): 1.8 V ~ 5.5 V
Maximum Quiescent Current: 130μA
Voltage - Input Offset (Maximum): 10mV @ 5.5V
Current - Input Bias (Maximum): 1pA @ 5.5V
Propagation Delay (Maximum): 80ns
Alternative Parts (Cross-Reference): MAX9144EUD+T; MCP6564T-E/ST; MCP6564-E/ST; TS884IPT; MAX9144EUD; MAX9144EUD+; TS884IPT;
Introduction Date: March 30, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Comparator, quad +1.8V push/pull TSSOP14
Comparator, quad +1.8V push/pull TSSOP14
Comparator, quad +1.8V push/pull TSSOP14
IC COMPARATOR 4 GEN PUR 14TSSOP Product overview: MCP6564-E/ST from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6564-E/ST can be used for catalog matching and distributor lookup.
IC COMP QUAD 1.8V PP 14-TSSOP
Analog Comparators Quad 18V Push/Pull Comparator E temp
Analogue Comparator, Quad, Low Power, 4, 47 ns, 1.8V to 5.5V, TSSOP, 14 RoHS Compliant: Yes
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 14-TSSOP
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 788333-MCP6564-E/ST | 7387039 | 7387039P | 9126766 | 692-MCP6564-E/ST | MCP6564-E/ST | MCP6564-E/ST | 84R7341 | MCP6564-E/ST |
| Product Name | Linear - Linear - Comparators - MCP6564-E/ST | Comparators | Comparators | Comparators | Linear Comparator IC | Linear - Comparators | Analog Comparators | Analogue Comparator, Quad, Low Power, 4, 47 Ns, 1.8V To 5.5V, Tssop, 14 Rohs Compliant Microchip | Comparators |
| VOS | 10 millivolts | 10 millivolts | |||||||
| CMRR | 66 dB | 66 dB | 66 dB | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Logic Output | TTL; CMOS; CMOS, Push-Pull, Rail-to-Rail, TTL | Push-pull | Push Pull | Push-pull |