Dual 700 ps High Speed Comparator with RSPECL Outputs 24-WQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1055348-LMH7322SQE/N
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Differential, LVDS, RSPECL
Number of Elements: 2
Current - Quiescent (Max): 10mA
Voltage - Input Offset (Max): 8mV @ 5V
Current - Input Bias (Max): 5μA @ 5V
Current - Output (Typ): 25mA
CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR
Propagation Delay (Max): 0.783ns
Hysteresis: 75mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-WQFN (4x4)
Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Comparator, 2 Func, 8000uV Offset-Max, 0.783ns Response Time
Comparator, 2 Func, 8000uV Offset-Max, 0.783ns Response Time
Dual High-Speed Comparator, 700ps, RSPECL, 1.35-12V, 2-Ch, Bipolar, 24-WQFN Product overview: LMH7322SQE/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 12V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMH7322SQE/NOPB can be used for catalog matching and distributor lookup.
Analog Comparators Dual 700 ps High Speed Comparator with RSPECL Outputs 24-WQFN -40 to 125
Comparator General Purpose Differential, LVDS, RSPECL 24-WQFN (4x4)
Comparator General Purpose Differential, LVDS, RSPECL 24-WQFN (4x4)
IC COMP DUAL 700PS RSPECL 24WQFN
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LMH7322SQE/NOPB | 1055348-LMH7322SQE/NOPB | LMH7322SQE/NOPB | 692-LMH7322SQE/NOPB | LMH7322SQE/NOPB | LMH7322SQE/NOPB | LMH7322SQE/NOPB |
| Product Name | LMH7322 Dual 700 ps High Speed Comparator with RSPECL Outputs | Linear - Linear - Comparators - LMH7322SQE/NOPB | Dual 12V Linear Comparator IC | Analog Comparators | Comparators | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | 2.7 to 12 volts | ||||
| VOS | 8 millivolts | 8 millivolts | 8 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | RSPECL | ECL; PECL; Differential; Differential, LVDS, RSPECL |