The MCP6561T-E/LTVAO is a low-power comparator designed for single-supply applications, operating within a voltage range of 1.8V to 5.5V. It features a typical propagation delay of 56 ns for high-to-low transitions and 49 ns for low-to-high transitions. The device consumes a low quiescent current of 100 µA, making it suitable for battery-powered applications. It offers rail-to-rail input and output capabilities, allowing for a wide common-mode input voltage range from VSS - 0.3V to VDD + 0.3V. The input offset voltage is typically ±3 mV, and the internal hysteresis helps mitigate noise-induced output switching. The MCP6561T-E/LTVAO is compatible with CMOS and TTL logic levels and is available in various package types, including SC70, SOT-23, and SOIC. Typical applications include use in handheld electronics, mobile phones, and alarm circuits.
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SC-70-5
IC COMP PUSH-PULL 1.8V SC70-5
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | MCP6561T-E/LTVAO | MCP6561T-E/LTVAO |
| Product Name | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS |