u-Power, Rail-to-Rail CMOS Comparators w/ Open-Drain/Push-Pull
Manufacturer: Texas Instruments
Win Source Part Number: 135555-LMC7215IM5/NO
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 1μA
Voltage - Input Offset (Max): 6mV @ 5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 80dB CMRR, 90dB PSRR
Propagation Delay (Max): 24μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2 V to 8 V, ±1 V to 4 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Metering, Portable Devices, Clock & Timing, Automotive
Low Power Comparator, 2V-8V, 1uA, Push-Pull, SOT-23 Product overview: LMC7215IM5/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2V, 8V, 1uA, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 2V, 8V, 1uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC7215IM5/NOPB can be used for catalog matching and distributor lookup.
LMC7215 Low power, low voltage comparator with push-pull output
LMC7215 Low power, low voltage comparator with push-pull output
Analog Comparators 1Ua Comp - Push/Pull
IC, COMPARATOR, R-R I/O, POWERWISE; Comparator Type:Micropower; No. of Comparators:1 Comparator; Response Time:25µs; Supply Voltage Range:2V to 8V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Push Pull; Operating RoHS Compliant: Yes
Comparator General Purpose Push-Pull SOT-23-5
IC COMP MICRPWR R-R CMOS SOT23-5
TEXAS INSTRUMENTS LMC7215IM5/NOPB IC, COMPARATOR, R-R I/O, POWERWISE, REEL
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Instrumentation Amplifier Chips |
| Product Number | LMC7215IM5/NOPB | 135555-LMC7215IM5/NOPB | 692-LMC7215IM5/NOPB | 7616172P | 7616172 | LMC7215IM5/NOPB | LMC7215IM5/NOPB | 31AH1876 | LMC7215IM5/NOPB | LMC7215IM5/NOPB | 815-LMC7215IM5/NOPB |
| Product Name | LMC7215 u-Power, Rail-to-Rail CMOS Comparators w/ Open-Drain/Push-Pull Outputs & TinyPak Package | Linear - Linear - Comparators - LMC7215IM5/NOPB | Low-Power 2V 8V 1uA Linear Comparator IC | Comparators | Comparators | Analog Comparators | Ic, Comparator, R-R I/o, Powerwise; Comparator Type Texas Instruments | Comparators | Linear - Comparators | TEXAS INSTRUMENTS LMC7215IM5/NOPB IC, COMPARATOR, R-R I/O, POWERWISE, REEL | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2 to 8 volts | 2 to 8 volts | 3 volts | 2 to 8 volts | 2.7 volts | ||||||
| VOS | 6 millivolts | 6 millivolts | 6 millivolts | ||||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||||
| Logic Output | Push-Pull | CMOS; Push-Pull | Push Pull | Push-pull |