Manufacturer: ON Semiconductor
Win Source Part Number: 1073235-MC14585BDR2G
Packaging: Reel - TR
Type: Magnitude Comparator
Mounting: Surface Mount
Current - Output High, Low: 4.2mA, 4.2mA
Max Propagation Delay @ V, Max CL: 260ns @ 15V, 50pF
Current - Quiescent: 20μA
Output: Active High
Number of Bits: 4
Output Function: A<B, A=B, A>B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
4-Bit Magnitude Comparator IC, CMOS, SOIC, 3-18V Product overview: MC14585BDR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MC14585BDR2G can be used for catalog matching and distributor lookup.
IC COMP MAGNITUDE 4BIT 16-SOIC
Magnitude Comparator Bit Active High Output AB 16-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 1073235-MC14585BDR2G | 692-MC14585BDR2G | MC14585BDR2G | MC14585BDR2G |
| Product Name | Logic - Logic - Comparators - MC14585BDR2G | 18V SOIC Linear Comparator IC | Logic - Comparators | Comparators |
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts |