u-Power, Rail-to-Rail CMOS Comparators w/ Open-Drain/Push-Pull
Low Power Comparator, 1Ch, 2V-8V, 1uA, Push-Pull, SOT-23 Product overview: LMC7215IM5X/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2V, 8V, 1uA, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 2V, 8V, 1uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC7215IM5X/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 125913-LMC7215IM5X/N
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 1μA
Voltage - Input Offset (Max): 6mV @ 5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 80dB CMRR, 90dB PSRR
Propagation Delay (Max): 24μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2 V to 8 V, ±1 V to 4 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Metering, Portable Devices, Clock & Timing, Automotive
IC COMPAR MCRPWR CMOS RR SOT23-5
Analog Comparators u-Power, Rail-to-Rail CMOS Comparators w/ Open-Drain/Push-Pull
Comparator General Purpose Push-Pull SOT-23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LMC7215IM5X/NOPB | 692-LMC7215IM5X/NOPB | 125913-LMC7215IM5X/NOPB | LMC7215IM5X/NOPB | LMC7215IM5X/NOPB | LMC7215IM5X/NOPB |
| Product Name | LMC7215 u-Power, Rail-to-Rail CMOS Comparators w/ Open-Drain/Push-Pull Outputs & TinyPak Package | Low-Power 2V 8V 1uA Linear Comparator IC | Linear - Linear - Comparators - LMC7215IM5X/NOPB | Linear - Comparators | Analog Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 8 volts | 2 to 8 volts | 2 to 8 volts | |||
| VOS | 6 millivolts | 6 millivolts | 6 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |