IC COMPARATOR 1 GEN PUR SOT23-5 Product overview: MCP6561RT-E/OT from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6561RT-E/OT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 845026-MCP6561RT-E/O
Features: Comparator
Package: Reel - TR
Family Name: MCP6561
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP6561RT-E/OTCT, MCP6561RT-E/OTTR, MCP6561RTEOT, MCP6561RT-E/OTDKR
Comparator, +1.8V push/pull, SOT23-5
Comparator, +1.8V push/pull, SOT23-5
COMPARATOR, Single, 20 ns, 5SOT23; Comparator Type:Low Power; No. of Comparators:1 Comparator; Response Time:47ns; Supply Voltage Range:1.8V to 5.5V; Comparator Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Analogue Comparator, Single, Low Power, 1, 47 ns, 1.8V to 5.5V, SOT-23, 5 RoHS Compliant: Yes
IC COMP PUSH-PULL 1.8V SOT23-5
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-5
Analog Comparators Singl 1.8V Push/Pull Comparator, E temp
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-MCP6561RT-E/OT | 845026-MCP6561RT-E/OT | 7387026P | 9122994 | 45P4723 | 84R7339 | MCP6561RT-E/OT | MCP6561RT-E/OT | MCP6561RT-E/OT |
| Product Name | SOT23 Linear Comparator IC | Linear - Linear - Comparators - MCP6561RT-E/OT | Comparators | Comparators | Comparator, Single, 20 Ns, 5Sot23; Comparator Type Microchip | Analogue Comparator, Single, Low Power, 1, 47 Ns, 1.8V To 5.5V, Sot-23, 5 Rohs Compliant Microchip | Linear - Comparators | Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 volts | 1.8 to 5.5 volts | |||||||
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Package Type | Tape & Reel (TR) | SOT; SOT23; SOT-23 | SOT; SOT23; Sot-23 | SOT-23 | SOT; SC-74A, SOT-753 | ||||
| Number of Pins | 5 | 5 | 5 | 5 |