Manufacturer: Microchip Technology
Win Source Part Number: 845421-MCP6542-E/SN
Features: Comparator
Package: Tube
Family Name: MCP6542
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC COMPARATOR 2 GEN PUR 8SOIC Product overview: MCP6542-E/SN from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6542-E/SN can be used for catalog matching and distributor lookup.
Dual 1.6V Push/Pull Comparator, E temp
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Analogue Comparator, Dual, Low Power, 2, 4 s, 1.6V to 5.5V, SOIC, 8 RoHS Compliant: Yes
Analog Comparators Dual 1.6V Push/ Pull Comp
IC COMP 1.6V DUAL P-P 8SOIC
MICROCHIP - MCP6542-E/SN - COMPARATOR, DUAL PUSH/PULL, SOIC8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 845421-MCP6542-E/SN | 692-MCP6542-E/SN | 649542 | MCP6542-E/SN | 34M7489 | MCP6542-E/SN | MCP6542-E/SN | 536-MCP6542-E/SN |
| Product Name | Linear - Linear - Comparators - MCP6542-E/SN | Linear Comparator IC | Comparators | Comparators | Analogue Comparator, Dual, Low Power, 2, 4 S, 1.6V To 5.5V, Soic, 8 Rohs Compliant Microchip | Analog Comparators | Linear - Comparators | MICROCHIP - MCP6542-E/SN - COMPARATOR, DUAL PUSH/PULL, SOIC8 |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 volts | 5 volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | Tube | SOIC; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | ||||
| Number of Pins | 8 | 8 | 8 |