Manufacturer: ON Semiconductor
Win Source Part Number: 1217093-MC10E166FNR2
Series: 10E
Packaging: Reel - TR
Type: Magnitude Comparator
Operating Temperature Range: 0°C ~ 85°C
Package: 28-LCC (J-Lead)
Mounting: SMD
Current - Output High, Low: 50mA, 50mA
Operating Supply Voltage: 4.2 V ~ 5.5 V, -4.2 V ~ -5.5 V
Max Propagation Delay @ V, Max CL: 1.4ns @ 5V,
Output: Active High
Output Function: A<B, A=B, A>B
Part Status: Obsolete(EOL)
Resolution: 9
Family Name: MC10E166
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): SY10E166JCTR; SY10E166JZTR; SY10E166JC;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 500
10E SERIES, 9-BIT MAGNITUDE COMPARATOR, TRUE OUTPUT, PQCC28, PLASTIC, LCC-28 Product overview: MC10E166FNR2 from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MC10E166FNR2 can be used for catalog matching and distributor lookup.
IC COMP 9BIT MAGNITUDE 28-PLCC
Magnitude Comparator Bit Active High Output AB 28-PLCC (11.51x11.51)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 1217093-MC10E166FNR2 | 692-MC10E166FNR2 | MC10E166FNR2 | MC10E166FNR2 |
| Product Name | Logic - Logic - Comparators - MC10E166FNR2 | Linear Comparator IC | Logic - Comparators | Comparators |
| Supply Voltage (VS) | 4.2 to -5.5 volts | 4.2 to 5.5 volts | 4.2 to -5.5 volts |