The LMC7211BIM5X/NOPB is a micropower CMOS comparator in a 5-pin SOT-23 package with outside dimensions of 3.05mm × 3.00mm × 1.43mm and a maximum thickness of 1.43mm. It operates from 2.7V to 15V supply voltage with a typical supply current of 7μA at 5V and a response time of 420ns at 5V. The device features a push-pull output and an input common-mode range extending beyond the supply rails. It is available in a 15mV offset voltage grade and operates over a junction temperature range of −40°C to +85°C. The part is RoHS compliant and has a moisture sensitivity level of Level-1-260C-UNLIM.
Tiny CMOS Comparator with Rail-to-Rail Input 5-SOT-23 -40 to 85
LMC7211-N Low power, high voltage comparator with push-pull output
Manufacturer: Texas Instruments
Win Source Part Number: 019515-LMC7211BIM5X/
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 14μA
Voltage - Input Offset (Max): 15mV @ 5V
Current - Input Bias (Max): 0.04pA @ 5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 75dB CMRR, 80dB PSRR
Propagation Delay (Max): 10μs
Family Name: LMC7211
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 15 V, ±1.35 V to 7.5 V
Alternative Parts (Cross-Reference): LMC7211BIM5X/HAPB; LMC7211BIM5X; LMC7211BIM5; LMC7211BIMX;
Introduction Date: September 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Low Power Comparator, 15V, 14uA, Push-Pull, SOT-23 Product overview: LMC7211BIM5X/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 15V, 14uA, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 15V, 14uA, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC7211BIM5X/NOP
IC COMPAR TNY CMOS RR IN SOT23-5
Comparator General Purpose Push-Pull SOT-23-5
Comparator General Purpose Push-Pull SOT-23-5
MICROPWR COMPARATOR, PUSH PULL, SOT-23-5; Comparator Type:Micropower; No. of Comparators:1 Comparator; Response Time:4µs; Supply Voltage Range:2.7V to 15V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Push Pull; RoHS Compliant: Yes
Analog Comparators Tiny CMOS Cmptr w/ RR Input
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LMC7211BIM5X/NOPB | LMC7211BIM5X/NOPB | 019515-LMC7211BIM5X/NOPB | 692-LMC7211BIM5X/NOPB | LMC7211BIM5X/NOPB | LMC7211BIM5X/NOPB | 28AH2820 | LMC7211BIM5X/NOPB |
| Product Name | LMC7211-N Tiny CMOS Comparator with Rail-to-Rail Input | Linear - Linear - Comparators - LMC7211BIM5X/NOPB | Low-Power 15V 14uA SOT-23 Linear Comparator IC | Linear - Comparators | Comparators | Micropwr Comparator, Push Pull, Sot-23-5; Comparator Type Texas Instruments | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 to 15 volts | 2.7 to 15 volts | 2.7 to 15 volts | ||||
| VOS | 5 millivolts | 15 millivolts | 15 millivolts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Logic Output | Push-Pull | CMOS; Push-Pull |