The LMC7211-N is a micropower CMOS comparator with rail-to-rail input and push-pull output, available in an 8-pin SOIC package measuring 6.4mm × 5.2mm × 2.1mm. It operates from 2.7V to 15V supply voltage with a typical supply current of 7μA at 5V and a response time of 420ns at 5V. The device supports an input common-mode range beyond the supply rails and is rated for a junction temperature range of −40°C to +85°C.
Tiny CMOS Comparator with Rail-to-Rail Input 8-SOIC -40 to 85
CMOS Comparator, 1-Ch, 2.7-15V, 4us, 8-SOIC, 14uA, Push-Pull Product overview: LMC7211BIMX from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 14uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 15V, 14uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMC7211BIMX can be used for catalog matching and distributor lookup.
Comparator General Purpose Push-Pull, Rail-to-Rail 8-SOIC
Comparator General Purpose Push-Pull 8-SOIC
IC COMPAR TNY CMOS RR IN 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LMC7211BIMX | 692-LMC7211BIMX | LMC7211BIMX | LMC7211BIMX | LMC7211BIMX |
| Product Name | LMC7211-N Tiny CMOS Comparator with Rail-to-Rail Input | 15V 14uA SOIC Linear Comparator IC | Comparators | Comparators | Linear - Comparators |
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 to 15 volts | |||
| VOS | 5 millivolts | 15 millivolts | 15 millivolts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Logic Output | Push-Pull |