STMicroelectronics Logic - Logic - Comparators - M74HC85RM13TR M74HC85RM13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1211152-M74HC85RM13T R Series: 74HC Packaging: Reel - TR Type: Magnitude Comparator Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 31ns @ 6V, 50pF Current - Quiescent: 4μA Output: Active High Output Function: A B Part Status: Obsolete(EOL) Resolution: 4 Family Name: M74HC85 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): TC74HC85AFN-ELP; TC74HC85AFN; TC74HC85AFN(F,M); Introduction Date: August 15, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1211152-M74HC85RM13T R Series: 74HC Packaging: Reel - TR Type: Magnitude Comparator Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 31ns @ 6V, 50pF Current - Quiescent: 4μA Output: Active High Output Function: A B Part Status: Obsolete(EOL) Resolution: 4 Family Name: M74HC85 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): TC74HC85AFN-ELP; TC74HC85AFN; TC74HC85AFN(F,M); Introduction Date: August 15, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Comparators - M74HC85RM13TR - 1211152-M74HC85RM13TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - M74HC85RM13TR
1211152-M74HC85RM13TR
Logic - Logic - Comparators - M74HC85RM13TR 1211152-M74HC85RM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 1211152-M74HC85RM13T R Series: 74HC Packaging: Reel - TR Type: Magnitude Comparator Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 31ns @ 6V, 50pF Current - Quiescent: 4μA Output: Active High Output Function: A B Part Status: Obsolete(EOL) Resolution: 4 Family Name: M74HC85 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): TC74HC85AFN-ELP; TC74HC85AFN; TC74HC85AFN(F,M); Introduction Date: August 15, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1211152-M74HC85RM13TR
Series: 74HC
Packaging: Reel - TR
Type: Magnitude Comparator
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 31ns @ 6V, 50pF
Current - Quiescent: 4μA
Output: Active High
Output Function: A<B, A=B, A>B
Part Status: Obsolete(EOL)
Resolution: 4
Family Name: M74HC85
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): TC74HC85AFN-ELP; TC74HC85AFN; TC74HC85AFN(F,M);
Introduction Date: August 15, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Linear Comparator IC
692-M74HC85RM13TR
Linear Comparator IC 692-M74HC85RM13TR
HC/UH SERIES, 4-BIT MAGNITUDE COMPARATOR, TRUE OUTPUT, PDSO16, SO-16 Product overview: M74HC85RM13TR from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-M74HC85RM13TR can be used for catalog matching and distributor lookup.

HC/UH SERIES, 4-BIT MAGNITUDE COMPARATOR, TRUE OUTPUT, PDSO16, SO-16 Product overview: M74HC85RM13TR from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-M74HC85RM13TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - M74HC85RM13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
M74HC85RM13TR
Comparators M74HC85RM13TR
Magnitude Comparator Bit Active High Output AB 16-SO

Magnitude Comparator Bit Active High Output AB 16-SO

Buy Now Datasheet
Logic - Comparators - M74HC85RM13TR - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
M74HC85RM13TR
Logic - Comparators M74HC85RM13TR
IC COMPARATOR MAGNITUDE 16SOIC

IC COMPARATOR MAGNITUDE 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1211152-M74HC85RM13TR 692-M74HC85RM13TR M74HC85RM13TR M74HC85RM13TR
Product Name Logic - Logic - Comparators - M74HC85RM13TR Linear Comparator IC Comparators Logic - Comparators
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data