IC COMPARATOR 2 GEN PUR 8SOIC Product overview: MCP6542T-I/SN from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6542T-I/SN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1075313-MCP6542T-I/S
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 2
Current - Quiescent (Max): 1μA
Voltage - Input Offset (Max): 7mV @ 5.5V
Current - Input Bias (Max): 1pA @ 5.5V
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Propagation Delay (Max): 8μs
Hysteresis: 6.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.6 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Dual 1.6V Push/Pull Comparator, I temp
Dual 1.6V Push/Pull Comparator, I temp
Dual 1.6V Push/Pull Comparator, I temp
IC COMP PP I/O DUAL 1.6V 8SOIC
Analog Comparators Dual 1.6V Push/Pull
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
COMPARATOR, DUAL, PUSH PULL, SOIC-8; Comparator Type:Sub-Microamp; No. of Comparators:2 Comparators; Response Time:4µs; Supply Voltage Range:1.6V to 5.5V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Push Pull; RoHS Compliant: Yes
COMPARATOR, DUAL, PUSH PULL, SOIC-8; Comparator Type:Sub-Microamp; No. of Comparators:2 Comparators; Response Time:4µs; Supply Voltage Range:1.6V to 5.5V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Push Pull RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 692-MCP6542T-I/SN | 1075313-MCP6542T-I/SN | 2097677 | 2097677P | MCP6542T-I/SN | MCP6542T-I/SN | MCP6542T-I/SN | 30AC9816 |
| Product Name | Linear Comparator IC | Linear - Linear - Comparators - MCP6542T-I/SN | Comparators | Comparators | Linear - Comparators | Analog Comparators | Comparators | Comparator, Dual, Push Pull, Soic-8; Comparator Type Microchip |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 5.5 volts | 1.6 to 5.5 volts | 1.6 to 5.5 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | Tape & Reel (TR) | SOIC; 8-SOIC | SOIC; Soic | SOIC; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Number of Pins | 8 | 8 | 8 | 8 |