Microchip Technology, Inc. Linear - Linear - Comparators - MCP6566UT-E/OT MCP6566UT-E/OT

Description
Manufacturer: Microchip Technology Win Source Part Number: 788334-MCP6566UT-E/O T Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Output Type: CMOS, Open-Drain Number of Elements: 1 Current - Output (Typ): 50mA CMRR, PSRR (Typ): 66dB CMRR, 70dB PSRR Hysteresis: 5mV Family Name: MCP6566U Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Dual Supply Voltage (±): 1.8 V ~ 5.5 V Maximum Quiescent Current: 130μA Voltage - Input Offset (Maximum): 10mV @ 5.5V Current - Input Bias (Maximum): 1pA @ 5.5V Propagation Delay (Maximum): 80ns Alternative Parts (Cross-Reference): LMV7275MF; LMV7275MFX/NOPB; LMV7275MFX; LMV7275MF/NOPB; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788334-MCP6566UT-E/O T Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Output Type: CMOS, Open-Drain Number of Elements: 1 Current - Output (Typ): 50mA CMRR, PSRR (Typ): 66dB CMRR, 70dB PSRR Hysteresis: 5mV Family Name: MCP6566U Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Dual Supply Voltage (±): 1.8 V ~ 5.5 V Maximum Quiescent Current: 130μA Voltage - Input Offset (Maximum): 10mV @ 5.5V Current - Input Bias (Maximum): 1pA @ 5.5V Propagation Delay (Maximum): 80ns Alternative Parts (Cross-Reference): LMV7275MF; LMV7275MFX/NOPB; LMV7275MFX; LMV7275MF/NOPB; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - MCP6566UT-E/OT - 788334-MCP6566UT-E/OT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - MCP6566UT-E/OT
788334-MCP6566UT-E/OT
Linear - Linear - Comparators - MCP6566UT-E/OT 788334-MCP6566UT-E/OT
Manufacturer: Microchip Technology Win Source Part Number: 788334-MCP6566UT-E/O T Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Output Type: CMOS, Open-Drain Number of Elements: 1 Current - Output (Typ): 50mA CMRR, PSRR (Typ): 66dB CMRR, 70dB PSRR Hysteresis: 5mV Family Name: MCP6566U Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Dual Supply Voltage (±): 1.8 V ~ 5.5 V Maximum Quiescent Current: 130μA Voltage - Input Offset (Maximum): 10mV @ 5.5V Current - Input Bias (Maximum): 1pA @ 5.5V Propagation Delay (Maximum): 80ns Alternative Parts (Cross-Reference): LMV7275MF; LMV7275MFX/NOPB; LMV7275MFX; LMV7275MF/NOPB; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788334-MCP6566UT-E/OT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Output Type: CMOS, Open-Drain
Number of Elements: 1
Current - Output (Typ): 50mA
CMRR, PSRR (Typ): 66dB CMRR, 70dB PSRR
Hysteresis: 5mV
Family Name: MCP6566U
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Dual Supply Voltage (±): 1.8 V ~ 5.5 V
Maximum Quiescent Current: 130μA
Voltage - Input Offset (Maximum): 10mV @ 5.5V
Current - Input Bias (Maximum): 1pA @ 5.5V
Propagation Delay (Maximum): 80ns
Alternative Parts (Cross-Reference): LMV7275MF; LMV7275MFX/NOPB; LMV7275MFX; LMV7275MF/NOPB;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOT23 Linear Comparator IC
692-MCP6566UT-E/OT
SOT23 Linear Comparator IC 692-MCP6566UT-E/OT
IC COMPARATOR 1 GEN PUR SOT23-5 Product overview: MCP6566UT-E/OT from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6566UT-E/OT can be used for catalog matching and distributor lookup.

IC COMPARATOR 1 GEN PUR SOT23-5 Product overview: MCP6566UT-E/OT from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6566UT-E/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
MCP6566UT-E/OT
Analog Comparators MCP6566UT-E/OT
Analog Comparators sngl 1.8V Open Drain Comparator

Analog Comparators sngl 1.8V Open Drain Comparator

Buy Now Datasheet
Comparators - MCP6566UT-E/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
MCP6566UT-E/OT
Comparators MCP6566UT-E/OT
Comparator General Purpose CMOS, Open-Drain SOT-23-5

Comparator General Purpose CMOS, Open-Drain SOT-23-5

Buy Now Datasheet
Comparator, -40 To 125Deg C; Comparator Type Microchip - 02AH4530 - Newark, An Avnet Company
Chicago, IL, United States
Comparator, -40 To 125Deg C; Comparator Type Microchip
02AH4530
Comparator, -40 To 125Deg C; Comparator Type Microchip 02AH4530
COMPARATOR, -40 TO 125DEG C; Comparator Type:Low Power; No. of Comparators:1 Comparator; Response Time:-; Supply Voltage Range:1.8V to 5.5V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Open Drain; Operating RoHS Compliant: Yes

COMPARATOR, -40 TO 125DEG C; Comparator Type:Low Power; No. of Comparators:1 Comparator; Response Time:-; Supply Voltage Range:1.8V to 5.5V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Open Drain; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Linear - Comparators
MCP6566UT-E/OT
Linear - Comparators MCP6566UT-E/OT
IC COMPARATOR O-D 1.8V SOT23-5

IC COMPARATOR O-D 1.8V SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators Analog Comparators
Product Number 788334-MCP6566UT-E/OT 692-MCP6566UT-E/OT MCP6566UT-E/OT MCP6566UT-E/OT 02AH4530 MCP6566UT-E/OT
Product Name Linear - Linear - Comparators - MCP6566UT-E/OT SOT23 Linear Comparator IC Analog Comparators Comparators Comparator, -40 To 125Deg C; Comparator Type Microchip Linear - Comparators
VOS 10 millivolts 10 millivolts
CMRR 66 dB 66 dB 66 dB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Logic Output CMOS; CMOS, Open-Drain
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data