onsemi Linear - Linear - Comparators - MC10E1651FN MC10E1651FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217091-MC10E1651FN Packaging: Tube Type: with Latch Mounting Style: SMD Current - Output: 100mA Output Type: Differential, ECL Hysteresis: 27mV Categories: Integrated Circuits Supplier Device Package: 20-PLCC (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-LCC Propagation Delay (Maximum): 1.075ns Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: MC10E1651 Manufacturer Pack Quantity: 46 MSL Level: 3 (168 Hours) Current - Quiescent (Maximum): 50mA
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217091-MC10E1651FN Packaging: Tube Type: with Latch Mounting Style: SMD Current - Output: 100mA Output Type: Differential, ECL Hysteresis: 27mV Categories: Integrated Circuits Supplier Device Package: 20-PLCC (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-LCC Propagation Delay (Maximum): 1.075ns Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: MC10E1651 Manufacturer Pack Quantity: 46 MSL Level: 3 (168 Hours) Current - Quiescent (Maximum): 50mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - MC10E1651FN - 1217091-MC10E1651FN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - MC10E1651FN
1217091-MC10E1651FN
Linear - Linear - Comparators - MC10E1651FN 1217091-MC10E1651FN
Manufacturer: ON Semiconductor Win Source Part Number: 1217091-MC10E1651FN Packaging: Tube Type: with Latch Mounting Style: SMD Current - Output: 100mA Output Type: Differential, ECL Hysteresis: 27mV Categories: Integrated Circuits Supplier Device Package: 20-PLCC (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-LCC Propagation Delay (Maximum): 1.075ns Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: MC10E1651 Manufacturer Pack Quantity: 46 MSL Level: 3 (168 Hours) Current - Quiescent (Maximum): 50mA

Manufacturer: ON Semiconductor
Win Source Part Number: 1217091-MC10E1651FN
Packaging: Tube
Type: with Latch
Mounting Style: SMD
Current - Output: 100mA
Output Type: Differential, ECL
Hysteresis: 27mV
Categories: Integrated Circuits
Supplier Device Package: 20-PLCC (9x9)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-LCC
Propagation Delay (Maximum): 1.075ns
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: MC10E1651
Manufacturer Pack Quantity: 46
MSL Level: 3 (168 Hours)
Current - Quiescent (Maximum): 50mA

Buy Now
Dual Linear Comparator IC - 692-MC10E1651FN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Linear Comparator IC
692-MC10E1651FN
Dual Linear Comparator IC 692-MC10E1651FN
Comparator, Dual, ECL Output, with Latch, 20 LEAD PLLC, 46-TUBE Product overview: MC10E1651FN from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MC10E1651FN can be used for catalog matching and distributor lookup.

Comparator, Dual, ECL Output, with Latch, 20 LEAD PLLC, 46-TUBE Product overview: MC10E1651FN from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MC10E1651FN can be used for catalog matching and distributor lookup.

Supplier's Site
Comparators - MC10E1651FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
MC10E1651FN
Comparators MC10E1651FN
Comparator with Latch Differential, ECL 20-PLCC (9x9)

Comparator with Latch Differential, ECL 20-PLCC (9x9)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators
Product Number 1217091-MC10E1651FN 692-MC10E1651FN MC10E1651FN
Product Name Linear - Linear - Comparators - MC10E1651FN Dual Linear Comparator IC Comparators
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data