onsemi DIP Linear Comparator IC MC10H166P

Description
10H SERIES, 5-BIT MAGNITUDE COMPARATOR, TRUE OUTPUT, PDIP16, PLASTIC, DIP-16 Product overview: MC10H166P from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MC10H166P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10H SERIES, 5-BIT MAGNITUDE COMPARATOR, TRUE OUTPUT, PDIP16, PLASTIC, DIP-16 Product overview: MC10H166P from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MC10H166P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
DIP Linear Comparator IC
692-MC10H166P
DIP Linear Comparator IC 692-MC10H166P
10H SERIES, 5-BIT MAGNITUDE COMPARATOR, TRUE OUTPUT, PDIP16, PLASTIC, DIP-16 Product overview: MC10H166P from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MC10H166P can be used for catalog matching and distributor lookup.

10H SERIES, 5-BIT MAGNITUDE COMPARATOR, TRUE OUTPUT, PDIP16, PLASTIC, DIP-16 Product overview: MC10H166P from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MC10H166P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Comparators - MC10H166P - 732474-MC10H166P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - MC10H166P
732474-MC10H166P
Logic - Logic - Comparators - MC10H166P 732474-MC10H166P
Manufacturer: ON Semiconductor Win Source Part Number: 732474-MC10H166P Series: 10H Packaging: Tube Type: Magnitude Comparator Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 75°C Package: 16-DIP (0.300", 7.62mm) Current - Output High, Low: 50mA, 50mA Operating Supply Voltage: -4.94 V ~ -5.46 V Max Propagation Delay @ V, Max CL: 3.7ns @ -5.2V, Output: Active High Output Function: A B Part Status: Obsolete(EOL) Resolution: 5 Family Name: MC10H166 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MC10H166FNR2G; MC10H166FNG; MC10H166FN; Introduction Date: December 19, 1996 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 732474-MC10H166P
Series: 10H
Packaging: Tube
Type: Magnitude Comparator
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 75°C
Package: 16-DIP (0.300", 7.62mm)
Current - Output High, Low: 50mA, 50mA
Operating Supply Voltage: -4.94 V ~ -5.46 V
Max Propagation Delay @ V, Max CL: 3.7ns @ -5.2V,
Output: Active High
Output Function: A<B, A>B
Part Status: Obsolete(EOL)
Resolution: 5
Family Name: MC10H166
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): MC10H166FNR2G; MC10H166FNG; MC10H166FN;
Introduction Date: December 19, 1996
ECCN: EAR99
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Comparators - MC10H166P - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
MC10H166P
Logic - Comparators MC10H166P
IC COMPARATOR 5BIT MAGN 16-DIP

IC COMPARATOR 5BIT MAGN 16-DIP

Supplier's Site Datasheet
Comparators - MC10H166P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
MC10H166P
Comparators MC10H166P
Magnitude Comparator Bit Active High Output AB 16-PDIP

Magnitude Comparator Bit Active High Output AB 16-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-MC10H166P 732474-MC10H166P MC10H166P MC10H166P
Product Name DIP Linear Comparator IC Logic - Logic - Comparators - MC10H166P Logic - Comparators Comparators
Supply Voltage (VS) -4.94 to -5.46 volts -4.94 to -5.46 volts -4.94 to -5.46 volts
Unlock Full Specs
to access all available technical data