The MCP6542T-E/MS is a dual comparator from the MCP6541/1R/1U/2/3/4 family, designed for low-power applications. It features a low quiescent current of 600 nA per comparator and operates over a wide supply voltage range of 1.6V to 5.5V. The device supports rail-to-rail input and output, making it compatible with both CMOS and TTL logic levels. It has a typical propagation delay of 4 µs with a 100 mV overdrive and includes internal hysteresis of 3.3 mV to minimize output switching due to noise. The MCP6542T-E/MS is suitable for various applications, including mobile phones, laptop computers, and alarm systems, and is available in an 8-pin MSOP package.
IC COMPARATOR 2 GEN PUR 8MSOP Product overview: MCP6542T-E/MS from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6542T-E/MS can be used for catalog matching and distributor lookup.
Win Source Part Number: 1260341-MCP6542T-E/M
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 2
Current - Quiescent (Max): 1µA
Voltage - Supply, Single/Dual (±): 1.6V ~ 5.5V
Voltage - Input Offset (Max): 7mV @ 5.5V
Current - Input Bias (Max): 1pA @ 5.5V
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Propagation Delay (Max): 8µs
Hysteresis: 6.5mV
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP6542T-E/MS,MCP654
Base Product Number: MCP6542
Analog Comparators Dual 1.6V Push/ Pull Comp
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-MSOP
IC COMP 1.6V DUAL P-P 8MSOP
COMPARATOR, -40 TO 125DEG C, MSOP-8; Comparator Type:Sub-Microamp; No. of Comparators:2 Comparators; Response Time:-; Supply Voltage Range:1.6V to 5.5V; Comparator Case Style:MSOP; No. of Pins:8Pins; IC Output Type:Push Pull; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-MCP6542T-E/MS | 1260341-MCP6542T-E/MS | MCP6542T-E/MS | MCP6542T-E/MS | MCP6542T-E/MS | 02AH4524 |
| Product Name | Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Analog Comparators | Comparators | Linear - Comparators | Comparator, -40 To 125Deg C, Msop-8; Comparator Type Microchip |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 volts | 1.6 to 5.5 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | Tape & Reel (TR) | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | MSOP | ||
| Number of Pins | 8 | 8 |