Single 1.8V Open Drain Comparator E temp
IC COMPARATOR 1 GEN PUR SC70-5 Product overview: MCP6566T-E/LT from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6566T-E/LT can be used for catalog matching and distributor lookup.
Comparator General Purpose CMOS, Open-Drain SC-70-5
IC COMPARATOR O-D 1.8V SC70-5
Analog Comparators Singl 1.8V Opn Drain Comparator, E temp
COMPARATOR, -40 TO 125DEG C, SC-70-5; Comparator Type:Low Power; No. of Comparators:1 Comparator; Response Time:-; Supply Voltage Range:1.8V to 5.5V; Comparator Case Style:SC-70; No. of Pins:5Pins; IC Output Type:Open Drain; RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 644253 | 692-MCP6566T-E/LT | MCP6566T-E/LT | MCP6566T-E/LT | MCP6566T-E/LT | 17AH9201 |
| Product Name | Comparators | Linear Comparator IC | Comparators | Linear - Comparators | Analog Comparators | Comparator, -40 To 125Deg C, Sc-70-5; Comparator Type Microchip |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Logic Output | Push Pull | |||||
| Package Type | SC-70; SC-70 | Tape & Reel (TR) | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SC-70 | ||
| Number of Pins | 5 | 5 | 5 | |||
| Supply Voltage (VS) | 3 volts | 1.8 to 5.5 volts |