IC COMPARATOR 4 GEN PUR 14TSSOP Product overview: MCP6544-E/ST from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6544-E/ST can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 884282-MCP6544-E/ST
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MCP6544
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC COMP 1.6V QUAD P-P 14TSSOP
COMPARATOR, QUAD, TSSOP-14; Comparator Type:Sub-Microamp; No. of Comparators:4 Comparators; Response Time:4µs; Supply Voltage Range:1.6V to 5.5V; Comparator Case Style:TSSOP; No. of Pins:14Pins; IC Output Type:Push Pull RoHS Compliant: Yes
Analogue Comparator, Quad, Sub-Microamp, 4, 4 s, 1.6V to 5.5V, TSSOP, 14 RoHS Compliant: Yes
Analog Comparators Quad 1.6V Push/ Pull Comp
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-MCP6544-E/ST | 884282-MCP6544-E/ST | MCP6544-E/ST | 71J5333 | 22T5159 | MCP6544-E/ST | MCP6544-E/ST |
| Product Name | Linear Comparator IC | Linear - Linear - Comparators - MCP6544-E/ST | Linear - Comparators | Comparator, Quad, Tssop-14; Comparator Type Microchip | Analogue Comparator, Quad, Sub-Microamp, 4, 4 S, 1.6V To 5.5V, Tssop, 14 Rohs Compliant Microchip | Analog Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 volts | 1.6 to 5.5 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | Tube | SSOP; SOP; TSSOP; 14-TSSOP | TSSOP | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | |||
| Number of Pins | 14 | 14 |