Manufacturer: ON Semiconductor
Win Source Part Number: 1218116-MC3302DG
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 4
Current - Output (Typ): 16mA @ 5V
Family Name: MC3302
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SOIC
Dual Supply Voltage (±): 3 V ~ 30 V, ±1.5 V ~ 15 V
Maximum Quiescent Current: 2.5mA
Voltage - Input Offset (Maximum): 20mV @ 5V
Current - Input Bias (Maximum): 0.5μA @ 5V
Alternative Parts (Cross-Reference): LM339AD-T; LM339MX; LM239D,602; ;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quad Comparator, Single Supply, 30V, SOIC-14 Product overview: MC3302DG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 30V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 30V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MC3302DG can be used for catalog matching and distributor lookup.
Comparator, Quad, Single Supply
Comparator General Purpose CMOS, Open-Collector, TTL 14-SOIC
IC OPAMP QUAD SINGLE 14-SOIC
Analog Comparators 3-36V Qud Comparator Commercial Temp
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 1218116-MC3302DG | 692-MC3302DG | MC3302DG | MC3302DG | MC3302DG | MC3302DG |
| Product Name | Linear - Linear - Comparators - MC3302DG | Quad 30V SOIC Linear Comparator IC | Comparators | Linear - Comparators | Analog Comparators | |
| VOS | 20 millivolts | 20 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Output | TTL; CMOS; CMOS, Open-Collector, TTL | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 30 volts |