Comparator,4uS,push-
Comparator,4uS,push-
Comparator,4uS,push-
Manufacturer: Microchip Technology
Win Source Part Number: 1075308-MCP6541UT-E/
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 1
Current - Quiescent (Max): 1μA
Voltage - Input Offset (Max): 7mV @ 5.5V
Current - Input Bias (Max): 1pA @ 5.5V
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Propagation Delay (Max): 8μs
Hysteresis: 6.5mV
Family Name: MCP6541
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.6 V to 5.5 V
Alternative Parts (Cross-Reference): MAX9075EUK-T; MAX919EUK-T; MAX9100EUK-T;
Introduction Date: September 27, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC COMPARATOR 1 GEN PUR SOT23-5 Product overview: MCP6541UT-E/OT from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6541UT-E/OT can be used for catalog matching and distributor lookup.
IC COMP PSH-PLL 1.6V SGL SOT23-5
Analog Comparators Single 1.6V Push/ Pull Comp
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-5
GENERAL PURPOSE COMPARATOR, SINGLE, 4 uS, SOT23-5, FULL REEL; Comparator Type:Sub-Microamp; No. of Comparators:1 Comparator; Response Time:4µs; Supply Voltage Range:1.6V to 5.5V; Comparator Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes
Analogue Comparator, Single, Sub-Microamp, 1, 4 s, 1.6V to 5.5V, SOT-23, 5 RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 7681369P | 7681369 | 1075308-MCP6541UT-E/OT | 692-MCP6541UT-E/OT | MCP6541UT-E/OT | MCP6541UT-E/OT | MCP6541UT-E/OT | 28X4366 | 18T9285 |
| Product Name | Comparators | Comparators | Linear - Linear - Comparators - MCP6541UT-E/OT | SOT23 Linear Comparator IC | Linear - Comparators | Analog Comparators | Comparators | General Purpose Comparator, Single, 4 Us, Sot23-5, Full Reel; Comparator Type Microchip | Analogue Comparator, Single, Sub-Microamp, 1, 4 S, 1.6V To 5.5V, Sot-23, 5 Rohs Compliant Microchip |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Logic Output | Push Pull | Push-pull | TTL; CMOS; CMOS, Push-Pull, Rail-to-Rail, TTL | ||||||
| Package Type | SOT; SOT23; SOT-23 | SOT; SOT23; Sot-23 | SOT; SOT23; SOT-23-5 | Tape & Reel (TR) | SOT; SC-74A, SOT-753 | SOT-23 | |||
| Number of Pins | 5 | 5 | 5 | 5 | |||||
| Supply Voltage (VS) | 1.6 to 5.5 volts | 3 volts | 1.6 to 5.5 volts |